TE Connectivity D-Shaped Connectors 1658691-1

Description
Body Features Insert Material : Nylon Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 22 Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Clinch Nut, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Nylon Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 22 Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Clinch Nut, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1658691-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1658691-1
D-Shaped Connectors 1658691-1
Body Features Insert Material : Nylon Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 22 Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Clinch Nut, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Nylon
  • Primary Product Color : Black
  • Shell Plating Material : Tin
  • Shield Material : Steel

Configuration Features


  • Number of Positions : 15

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 22

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]
  • Housing Material : Nylon GF
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Clinch Nut, 4-40 UNC

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 400

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 1
  • Connector System : Cable-to-Cable
  • Ground Feature Type : Grounding Indents
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connectors - 1658691-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658691-1
D-Sub Connectors 1658691-1
HDP-22,PLUG,SIZE 1,15 POSN,CLI

HDP-22,PLUG,SIZE 1,15 POSN,CLI

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658691-1
D-Sub Connectors 1658691-1
D-Sub Connectors

D-Sub Connectors

Buy Now
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Housings - 1658691-1 - 905431-1658691-1 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Housings - 1658691-1
905431-1658691-1
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Housings - 1658691-1 905431-1658691-1
Manufacturer: TE Connectivity Win Source Part Number: 905431-1658691-1 Series: AMPLIMITE HDP-22 Features: Plug for Male Contacts Housing D-Sub, High Density Connector 15 Position Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 1658691 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 16586911, -1658691-1-SI, 2266-1658691-1, 1658691-1-ND, A112615

Manufacturer: TE Connectivity
Win Source Part Number: 905431-1658691-1
Series: AMPLIMITE HDP-22
Features: Plug for Male Contacts Housing D-Sub, High Density Connector 15 Position
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 1658691
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: 16586911, -1658691-1-SI, 2266-1658691-1, 1658691-1-ND, A112615

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
439-1658691-1
Electronic Connector 439-1658691-1
15 Pos High Density D-Sub Male Signal Connector, Straight, Panel Mount Product overview: 1658691-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658691-1 can be used for catalog matching and distributor lookup.

15 Pos High Density D-Sub Male Signal Connector, Straight, Panel Mount Product overview: 1658691-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658691-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub, D-Shaped Connector Housings - A112615-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A112615-ND
D-Sub, D-Shaped Connector Housings A112615-ND
Plug for Male Contacts Housing D-Sub, High Density Connector 15 Position

Plug for Male Contacts Housing D-Sub, High Density Connector 15 Position

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658691-1 1658691-1 1658691-1 905431-1658691-1 439-1658691-1 A112615-ND
Product Name D-Shaped Connectors D-Sub Connectors D-Sub Connectors D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Housings - 1658691-1 Electronic Connector D-Sub, D-Shaped Connector Housings
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Backshells - 1-2308327-1 - TE Connectivity
Specs
Geometry 180, 45
View Details
2 suppliers
Connector/Terminal/Pin - 21701358 - Radwell International
Specs
Connector Type D-Sub Connector
View Details
Box Mount D-Sub Connectors - 1-206498-2 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Current Rating 3.0 amps
View Details
2 suppliers
RF Connectors - 1050762-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
3 suppliers