Amphenol Industrial Circular Connector Assemblies 165-9

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-165-9-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-165-9-ND
Circular Connector Assemblies 1178-165-9-ND
PLUG

PLUG

Buy Now Datasheet
connector,metal circ,str plug,sm shell,bayonet mating,12#20 solder pin contacts - 70143317 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,str plug,sm shell,bayonet mating,12#20 solder pin contacts
70143317
connector,metal circ,str plug,sm shell,bayonet mating,12#20 solder pin contacts 70143317
Aluminum Shell Material, Nickel Plated Contact, Miniaturized Standard Connector UL Approved recognition file E115497. Shell components are fabricated from high grade aluminum with gray anodized finish. Contacts are copper alloy — gold over nickel plate. Inserts are diallyl phthalate. Connectors are factory sealed to prevent leakage. O-ring seals in both plugs and receptacles make connectors pressure proof and water protected when mated. The cable receptacles and cable plugs are for jacketed cable. Solder termination to contacts quick positive bayonet coupling. Note: Plugs mate with receptacles. If the selected plug has male (pin) contacts, the receptacle must have female (socket) contacts for the connectors to mate. Shell components are fabricated from high grade aluminum with gray anodize finish. Inserts are diallyl phthalate, providing high arc and insulation resistance under both humidity and thermal stress conditions. Connectors using female inserts feature a sandwich construction with the insert spun into a cartridge. Connectors are factory sealed to prevent leakage. Connectors are ideal for applications that demand a lightweight connector that meets MIL-C-5015 requirements.

Aluminum Shell Material, Nickel Plated Contact, Miniaturized Standard Connector
UL Approved recognition file E115497. Shell components are fabricated from high grade aluminum with gray anodized finish. Contacts are copper alloy — gold over nickel plate. Inserts are diallyl phthalate. Connectors are factory sealed to prevent leakage. O-ring seals in both plugs and receptacles make connectors pressure proof and water protected when mated. The cable receptacles and cable plugs are for jacketed cable. Solder termination to contacts quick positive bayonet coupling. Note: Plugs mate with receptacles. If the selected plug has male (pin) contacts, the receptacle must have female (socket) contacts for the connectors to mate.
Shell components are fabricated from high grade aluminum with gray anodize finish. Inserts are diallyl phthalate, providing high arc and insulation resistance under both humidity and thermal stress conditions. Connectors using female inserts feature a sandwich construction with the insert spun into a cartridge. Connectors are factory sealed to prevent leakage. Connectors are ideal for applications that demand a lightweight connector that meets MIL-C-5015 requirements.

Supplier's Site
Circular Connector, Plug, 12 Position, Cable; Product Range Amphenol Industrial - 38F300 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12 Position, Cable; Product Range Amphenol Industrial
38F300
Circular Connector, Plug, 12 Position, Cable; Product Range Amphenol Industrial 38F300
CIRCULAR CONNECTOR, PLUG, 12 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 12 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-165-9-ND 70143317 38F300
Product Name Circular Connector Assemblies connector,metal circ,str plug,sm shell,bayonet mating,12#20 solder pin contacts Circular Connector, Plug, 12 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 500 volts 500 volts
Current Rating 7.5 amps 7.5 amps
Unlock Full Specs
to access all available technical data