TE Connectivity D-Shaped Connectors 1658657-1

Description
Body Features Insert Material : Thermoplastic Mating Retention Feature Material : Zinc Alloy Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Cable Diameter Range : 4.83 - 9.52 MM  [.19 - .375 INCH ] Compatible Insulation Diameter Range : 4.83 - 8.38 MM  [.19 - .33 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Kit, Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Thermoplastic Mating Retention Feature Material : Zinc Alloy Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Cable Diameter Range : 4.83 - 9.52 MM  [.19 - .375 INCH ] Compatible Insulation Diameter Range : 4.83 - 8.38 MM  [.19 - .33 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Kit, Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1658657-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1658657-1
D-Shaped Connectors 1658657-1
Body Features Insert Material : Thermoplastic Mating Retention Feature Material : Zinc Alloy Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Cable Diameter Range : 4.83 - 9.52 MM  [.19 - .375 INCH ] Compatible Insulation Diameter Range : 4.83 - 8.38 MM  [.19 - .33 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Kit, Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Thermoplastic
  • Mating Retention Feature Material : Zinc Alloy
  • Primary Product Color : Black
  • Shell Plating Material : Tin
  • Shield Material : Steel
  • Shield Plating Material : Tin

Configuration Features


  • Number of Positions : 15

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 20

Dimensions


  • Compatible Cable Diameter Range : 4.83 - 9.52 MM  [.19 - .375 INCH ]
  • Compatible Insulation Diameter Range : 4.83 - 8.38 MM  [.19 - .33 INCH ]

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Material : Nylon GF
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Jackscrew

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Kit, Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 2
  • Connector System : Cable-to-Cable
  • Ground Feature Type : Grounding Indents
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub, D-Shaped Connector Housings - A31495-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A31495-ND
D-Sub, D-Shaped Connector Housings A31495-ND
Plug for Male Contacts Housing D-Sub Connector 15 Position

Plug for Male Contacts Housing D-Sub Connector 15 Position

Buy Now Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings - 1363581-1658657-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
1363581-1658657-1
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings 1363581-1658657-1
Win Source Part Number: 1363581-1658657-1 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-20 Package: Bulk Product Status: Active Features: Backshell, Grounding Indents, Shielded Base Product Number: 1658657 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.8180 REACH Status: Vendor Undefined ECCN: EAR99 Color: Black Connector Type: Plug for Male Contacts Contact Type: Signal Number of Positions: 15 Number of Rows: 2 Note: Contacts Not Included Flange Feature: Cable Side (4-40) Dielectric Material: Polyamide (PA), Nylon, Glass Filled Connector Style: D-Sub Shell Size, Connector Layout: 2 (DA, A) Shell Material, Finish: Steel, Tin Plated Shell Finish Thickness: 200µin (5.08µm)

Win Source Part Number: 1363581-1658657-1
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE HDP-20
Package: Bulk
Product Status: Active
Features: Backshell, Grounding Indents, Shielded
Base Product Number: 1658657
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.8180
REACH Status: Vendor Undefined
ECCN: EAR99
Color: Black
Connector Type: Plug for Male Contacts
Contact Type: Signal
Number of Positions: 15
Number of Rows: 2
Note: Contacts Not Included
Flange Feature: Cable Side (4-40)
Dielectric Material: Polyamide (PA), Nylon, Glass Filled
Connector Style: D-Sub
Shell Size, Connector Layout: 2 (DA, A)
Shell Material, Finish: Steel, Tin Plated
Shell Finish Thickness: 200µin (5.08µm)

Buy Now Datasheet
D-Sub Connectors - 1658657-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658657-1
D-Sub Connectors 1658657-1
KIT,HDP-20,ENCLSUR,P LUG,SIZE 2

KIT,HDP-20,ENCLSUR,PLUG,SIZE 2

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658657-1
D-Sub Connectors 1658657-1
HDP SHLD ENCL BULK

HDP SHLD ENCL BULK

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658657-1
D-Sub Connectors 1658657-1
D-Sub Connectors

D-Sub Connectors

Buy Now
D Sub Connectors - 6809153 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
6809153
D Sub Connectors 6809153
AMPLIMITE HDP-20 d-sub plug kit,15 pin

AMPLIMITE HDP-20 d-sub plug kit,15 pin

Supplier's Site
D Sub Connectors - 6809153P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
6809153P
D Sub Connectors 6809153P
AMPLIMITE HDP-20 d-sub cable plug,15 pin

AMPLIMITE HDP-20 d-sub cable plug,15 pin

Supplier's Site
D Sub Connectors - 1648838 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1648838
D Sub Connectors 1648838
AMPLIMITE HDP-20 d-sub plug kit,15 pin

AMPLIMITE HDP-20 d-sub plug kit,15 pin

Supplier's Site
CONN D-SUB PLUG 15POS W/O CONT - 792-1658657-1 - Utmel Electronic Limited
Hong Kong, China
CONN D-SUB PLUG 15POS W/O CONT
792-1658657-1
CONN D-SUB PLUG 15POS W/O CONT 792-1658657-1
CONN D-SUB PLUG 15POS W/O CONT

CONN D-SUB PLUG 15POS W/O CONT

Supplier's Site
Connector, Cable; Plug; Front Metal Shell; 2; 15; 20 AWG; 0.35 in.; Black; Tin - 70041614 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Cable; Plug; Front Metal Shell; 2; 15; 20 AWG; 0.35 in.; Black; Tin
70041614
Connector, Cable; Plug; Front Metal Shell; 2; 15; 20 AWG; 0.35 in.; Black; Tin 70041614
Connector, Cable; Plug; Front Metal Shell; 2; 15; 20 AWG; 0.35 in.; Black; Tin

Connector, Cable; Plug; Front Metal Shell; 2; 15; 20 AWG; 0.35 in.; Black; Tin

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Powell Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658657-1 A31495-ND 1363581-1658657-1 1658657-1 1658657-1 6809153 6809153P 792-1658657-1 70041614
Product Name D-Shaped Connectors D-Sub, D-Shaped Connector Housings Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings D-Sub Connectors D-Sub Connectors D Sub Connectors D Sub Connectors CONN D-SUB PLUG 15POS W/O CONT Connector, Cable; Plug; Front Metal Shell; 2; 15; 20 AWG; 0.35 in.; Black; Tin
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Crimp Crimp
Mounting Panel Mount Free Hanging (In-Line) Free Hanging (In-Line) Cable mount Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 1-1589455-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 500 volts
View Details
In-Series Adapters - 1057374-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers