TE Connectivity Multi Purpose 1-66098-8

Description
Pin Contact Tin Crimp 16-18 AWG Stamped
Request a Quote Datasheet
Description
Pin Contact Tin Crimp 16-18 AWG Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - A31987CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A31987CT-ND
Multi Purpose A31987CT-ND
Pin Contact Tin Crimp 16-18 AWG Stamped

Pin Contact Tin Crimp 16-18 AWG Stamped

Buy Now Datasheet
Multi Purpose - A31987TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A31987TR-ND
Multi Purpose A31987TR-ND
Pin Contact Tin Crimp 16-18 AWG Stamped

Pin Contact Tin Crimp 16-18 AWG Stamped

Buy Now Datasheet
Contacts - 1-66098-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-66098-8
Contacts 1-66098-8
III+ PIN,18-16,TIN STRIP

III+ PIN,18-16,TIN STRIP

Buy Now
Swedesboro, NJ, United States
Contacts
1-66098-8
Contacts 1-66098-8
TYPE III CONTACTS STR

TYPE III CONTACTS STR

Buy Now
Connectors, Interconnects - Contacts - Multi Purpose - 1334231-1-66098-8 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1334231-1-66098-8
Connectors, Interconnects - Contacts - Multi Purpose 1334231-1-66098-8
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334231-1-66098-8 Category: Connectors, Interconnects>Contac ts>Multi Purpose Packaging: Reel - TR Type: Stamped Contact Finish: Tin Contact Finish Thickness: 50.0µin (1.27µm) Wire Gauge: 16-18 AWG Contact Termination: Crimp Contact Material: Brass Pin or Socket: Pin Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A31987TR,-1-66098-8- CSI,-1-66098-8-LSI,2 266-1-66098-8,166098 8,A31987CT Base Product Number: 66098 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334231-1-66098-8
Category: Connectors, Interconnects>Contacts>Multi Purpose
Packaging: Reel - TR
Type: Stamped
Contact Finish: Tin
Contact Finish Thickness: 50.0µin (1.27µm)
Wire Gauge: 16-18 AWG
Contact Termination: Crimp
Contact Material: Brass
Pin or Socket: Pin
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A31987TR,-1-66098-8-CSI,-1-66098-8-LSI,2266-1-66098-8,1660988,A31987CT
Base Product Number: 66098
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-1-66098-8
Electronic Connector 332-1-66098-8
Signal PIN Crimp Tool, Male, 18-16 AWG, Tin Product overview: 1-66098-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-66098-8 can be used for catalog matching and distributor lookup.

Signal PIN Crimp Tool, Male, 18-16 AWG, Tin Product overview: 1-66098-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-66098-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - 1-66098-8 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
1-66098-8
Connectors Crimp Contacts, Commercial, Stamped & Formed 1-66098-8
III PIN18-16TIN STRIP

III PIN18-16TIN STRIP

Buy Now
Contact, Pin, 16-18Awg, Crimp; Product Range Amp - Te Connectivity - 52K3320 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 16-18Awg, Crimp; Product Range Amp - Te Connectivity
52K3320
Contact, Pin, 16-18Awg, Crimp; Product Range Amp - Te Connectivity 52K3320
CONTACT, PIN, 16-18AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:Multimate Type III+ Series Connectors RoHS Compliant: Yes

CONTACT, PIN, 16-18AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:Multimate Type III+ Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 18-16Awg, Crimp; Product Range Amp - Te Connectivity - 43AC9714 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18-16Awg, Crimp; Product Range Amp - Te Connectivity
43AC9714
Contact, Pin, 18-16Awg, Crimp; Product Range Amp - Te Connectivity 43AC9714
CONTACT, PIN, 18-16AWG, CRIMP; Product Range:Multimate III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Multimate III+ Series Housing RoHS Compliant: Yes

CONTACT, PIN, 18-16AWG, CRIMP; Product Range:Multimate III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Multimate III+ Series Housing RoHS Compliant: Yes

Supplier's Site Datasheet
Multi Purpose - 1-66098-8 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
1-66098-8
Multi Purpose 1-66098-8
CONN PIN 16-18AWG TIN CRIMP

CONN PIN 16-18AWG TIN CRIMP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A31987CT-ND 1-66098-8 1334231-1-66098-8 332-1-66098-8 1-66098-8 52K3320 1-66098-8
Product Name Multi Purpose Contacts Connectors, Interconnects - Contacts - Multi Purpose Electronic Connector Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Pin, 16-18Awg, Crimp; Product Range Amp - Te Connectivity Multi Purpose
Contact Size (AWG) 16 to 18 AWG ? to 16 AWG 16 to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-FG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers