5 Position Circular Connector Plug, Male Pins Screw
Phoenix Contact 1663116
Sensor Actuator Plug, M12-Straight Plug
SACC-M12MS-5CON-PG 7-M
| DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-4138-ND | 8016441 | 70169068 | 14X2189 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | Plug, Sensor Actuator; 24 to 18 AWG; 62mm; 36 VDC/30 VAC; 4 A; UL Listed | Sacc-M12Ms-5Con-Pg 7-M Phoenix Contact |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | Cable mount | ||
| Voltage Rating | 48 to 60 volts | 60 volts | 30 to 36 volts | |
| Current Rating | 4.0 amps | 4.0 amps |