DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
100
150
160
170
180
190
200
201
202
203
204
205
206
207
208
209
210
211
212
213
220
230
240
250
260
270
300
350
400
450
500
550
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.250"" (6.35mm) Through Hole" | |
| 05P.AMP-RS COVER | |
| 16 Position Header Connector Male Pin Gold | |
| 16 Position Header Connector Male Pin Tin | |
| 2 Position Circular Connector Panel Feed-Through Solder Tabs | |
| 2 Position Circular Connector Panel Feed-Through Solder | |
| 3 Position Circular Connector Distributor IDC | |
| 3 Position Circular Connector Panel Feed-Through Solder Tabs | |
| 4 Position Circular Connector Plug, Male Pins Screw | |
| 48 Position Din Connector Receptacle, Female Sockets Gold Panel Mount | |
| 48 Position Housing for Female Sockets Connector Free Hanging (In-Line) DIN 41612, Type F | |
| 5 Position Circular Connector Plug, Male Pins Screw | |
| 5 Position Circular Connector Receptacle, Female Sockets Screw | |
| 70POS,MIXED,REC. HSG | |
| 70POS,MIXED,TAB HSG | |
| 96 Position Din Connector Receptacle, Female Sockets Gold Free Hanging (In-Line) | |
| Base - Box Mount Connector Side Entry PG16 2 IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG16 5 IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG21 2 IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG21 5 IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG21 7 IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG21 8 IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG29 12 IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG29 7 IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG29 8 IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG29 9 IP65 - Dust Tight, Water Resistant | |
| Base - Panel Mount Connector Bottom Entry 2 IP65 - Dust Tight, Water Resistant | |
| Base - Panel Mount Connector Bottom Entry 5 IP65 - Dust Tight, Water Resistant | |
| Base - Panel Mount Connector Bottom Entry 7 IP65 - Dust Tight, Water Resistant | |
| Base - Panel Mount Connector Bottom Entry 9 IP65 - Dust Tight, Water Resistant | |
| BLIND PLUG FEMALE 1.5 | |
| CONN BASE BOTTOM ENTRY SZ9 | |
| CONN COVER HOUSING BASE HA SIZE2 | |
| CONN HOOD SIDE ENTRY SZ2 PG16 | |
| CONN PIN 16-18AWG GOLD CRIMP | |
| CONN PIN 20-24AWG GOLD CRIMP | |
| CONN PIN 20-24AWG TIN CRIMP | |
| CONN SOCKET 12-16AWG GOLD CRIMP | |
| CONN SOCKET 14-18AWG TIN CRIMP | |
| CONN SOCKET 16-18AWG GOLD CRIMP | |
| CONN SOCKET 20-24AWG TIN CRIMP | |
| CONN SOCKET 20-26AWG CRIMP TIN | |
| CONN SOCKET 20AWG CRIMP GOLD | |
| CONN SOCKET 28-32AWG TIN CRIMP | |
| Connector Adapter Plate | |
| Connector Cap (Cover) For 0600 Series Header | |
| Connector Cap (Cover), Strain Relief For Heavy Duty Sealed Connector Series | |
| Connector Corrugated Tube Screw Connector | |
| Connector Cover Plate | |
| Connector Cover with Retaining Cord | |
| Connector Gasket | |
| Connector Insert Receiving Frame | |
| Connector Plug, Sealing Gray | |
| Connector | |
| Contact Crimp Pin 10 AWG Silver | |
| Contact Crimp Pin 12 AWG Silver | |
| Contact Crimp Pin 13 AWG Silver | |
| Contact Crimp Pin 14 AWG Silver | |
| Contact Crimp Pin 16 AWG Silver | |
| Contact Crimp Pin 18 AWG Silver | |
| Contact Crimp Pin 20 AWG Silver | |
| Contact Crimp Pin 22-26 AWG Silver | |
| Contact Crimp Socket 10 AWG Silver | |
| Contact Crimp Socket 12 AWG Silver | |
| Contact Crimp Socket 13 AWG Silver | |
| Contact Crimp Socket 14 AWG Silver | |
| Contact Crimp Socket 16 AWG Silver | |
| Contact Crimp Socket 18 AWG Silver | |
| Contact Crimp Socket 20 AWG Silver | |
| Contact Crimp Socket 22-26 AWG Silver | |
| Contact Gold Signal Pin Solder, PCB | |
| Contact Gold Signal Pin | |
| Contact Gold Signal Socket 20-24 AWG Crimp | |
| Contact Gold Signal Socket 20-26 AWG Crimp | |
| Contact Pin Module | |
| CONTACT SCKT SGNL 20-26AWG GOLD | |
| CONTACT SCKT SGNL 22-26AWG TIN | |
| Contact Size | |
| Contact Socket Module | |
| Contact Tin Signal Socket 22-26 AWG Crimp | |
| CONTACT | |
| D-Sub Contact Female Socket Gold 20-24 AWG Crimp Stamped | |
| D-Sub Contact Female Socket Gold 24-28 AWG Crimp Stamped | |
| D-Sub Contact Female Socket Gold 28-32 AWG Crimp Stamped | |
| D-Sub Contact Male Pin Gold 20-24 AWG Crimp Stamped | |
| D-Sub Contact Male Pin Gold 28-32 AWG Crimp Stamped | |
| Female Module without Contacts 12 Position Crimp | |
| Female Module without Contacts 3 Position Crimp | |
| Female Module without Contacts 6 Position Crimp | |
| FKCOR 2 5/ 4-ST-5 08 GY | |
| FKCOR 2 5/10-ST-5 08 GY | |
| FKCOR 2 5/12-ST-5 08 GY | |
| FKCOR 2 5/16-ST-5 08 GY | |
| Hood - Coupling Connector Bottom Entry PG16 2 IP65 - Dust Tight, Water Resistant | |
| Hood - Coupling Connector Bottom Entry PG21 8 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG21 8 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG29 10 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG29 7 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG29 8 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG16 2 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG16 5 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG21 2 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG21 8 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG29 10 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG29 7 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG29 8 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG29 9 IP65 - Dust Tight, Water Resistant | |
| Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) Straight Unshielded | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded | |
| Male Module without Contacts 12 Position Crimp | |
| Male Module without Contacts 3 Position Crimp | |
| Male Module without Contacts 6 Position Crimp | |
| MCON-1.2 CB (SWS) | |
| MQS 1.5,TERMINAL | |
| Non-Gendered Module, Pneumatic Blue 3 Position | |
| OSP Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| Pin Contact Gold 22-26 AWG Crimp | |
| Pin Contact Gold Crimp 14-18 AWG Stamped | |
| Pin Contact Gold Crimp 16-18 AWG Stamped | |
| Pin Contact Gold Crimp 20-24 AWG Stamped | |
| Pin Contact Gold Crimp 24-26 AWG Stamped | |
| Pin Contact Gold Crimp 24-28 AWG Stamped | |
| Pin Contact Gold Crimp 32 AWG Signal | |
| Pin Contact Gold Wire Wrap Stamped | |
| Pin Contact Tin Crimp 10 AWG Power, Stamped | |
| Pin Contact Tin Crimp 12-16 AWG Power, Stamped | |
| Pin Contact Tin Crimp 14-18 AWG Stamped | |
| Pin Contact Tin Crimp 16-18 AWG Stamped | |
| Pin Contact Tin Crimp 20-24 AWG Signal, Stamped | |
| Pin Contact Tin Crimp 20-24 AWG Stamped | |
| Pin Contact Tin Crimp 24-26 AWG Stamped | |
| Pin Contact Tin Crimp 26-30 AWG Stamped | |
| Pin Contact Tin Wire Wrap Stamped | |
| Pin Contact Tin-Lead Crimp 14-18 AWG Stamped | |
| Pin Contact Tin-Lead Crimp 16-18 AWG Stamped | |
| Pin Contact Tin-Lead Crimp 20-24 AWG Stamped | |
| Position Circular Connector | |
| Position Terminal Block | |
| Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange | |
| Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In | |
| RJ45 JACK W/INTEGRATED MAGNETICS | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Crimp | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| SMPM HERMETIC | |
| Socket Contact Gold 18-20 AWG Crimp Stamped | |
| Socket Contact Gold 20 AWG Crimp Stamped | |
| Socket Contact Gold 20-26 AWG Crimp | |
| Socket Contact Gold 28-32 AWG Crimp | |
| Socket Contact Gold Crimp 10 AWG Power, Stamped | |
| Socket Contact Gold Crimp 12-16 AWG Power, Stamped | |
| Socket Contact Gold Crimp 14-18 AWG Stamped | |
| Socket Contact Gold Crimp 16-18 AWG Stamped | |
| Socket Contact Gold Crimp 20-24 AWG Stamped | |
| Socket Contact Gold Crimp 24-26 AWG Stamped | |
| Socket Contact Gold Crimp 24-28 AWG Stamped | |
| Socket Contact Gold Solder Cup 18 AWG Stamped | |
| Socket Contact Gold Wire Wrap Signal | |
| Socket Contact Silver 14-16 AWG Crimp Stamped | |
| Socket Contact Silver 18-20 AWG Crimp Stamped | |
| Socket Contact Silver 20 AWG Crimp Stamped | |
| Socket Contact Tin 20 AWG Crimp Stamped | |
| Socket Contact Tin 20-26 AWG Crimp | |
| Socket Contact Tin 28-32 AWG Crimp | |
| Socket Contact Tin Crimp 10 AWG Power, Stamped | |
| Socket Contact Tin Crimp 12-16 AWG Power, Stamped | |
| Socket Contact Tin Crimp 14-18 AWG Signal, Stamped | |
| Socket Contact Tin Crimp 14-18 AWG Stamped | |
| Socket Contact Tin Crimp 16-18 AWG Stamped | |
| Socket Contact Tin Crimp 20-24 AWG Stamped | |
| Socket Contact Tin Crimp 24-26 AWG Stamped | |
| Socket Contact Tin Crimp 26-30 AWG Stamped | |
| Socket Contact Tin Wire Wrap 24 AWG Stamped | |
| Socket Contact Tin Wire Wrap Stamped | |
| Socket Contact Tin-Lead Crimp 14-18 AWG Stamped | |
| Socket Contact Tin-Lead Crimp 16-18 AWG Stamped | |
| Socket Contact Tin-Lead Crimp 20-24 AWG Stamped | |
| Socket Contact Tin-Lead Crimp 24-26 AWG Stamped | |
| TANDEM SPRING HSG. | |
| TERM BLOCK HDR 10POS 5MM | |
| Tip Plug Connector Standard Tip Solderless Red | |
| UFL SMT ANTENNA CONNECTOR |
| << Prev | Next >> |