TE Connectivity High Speed Pluggable IO Connectors & Cages 1658723-2

Description
Configuration Features Number of Ports : 4 Port Matrix Configuration : 1 x 4 Electrical Characteristics Data Rate (Max) (GBS) : 4 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Stacked Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 4 Port Matrix Configuration : 1 x 4 Electrical Characteristics Data Rate (Max) (GBS) : 4 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Stacked Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 1658723-2 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
1658723-2
High Speed Pluggable IO Connectors & Cages 1658723-2
Configuration Features Number of Ports : 4 Port Matrix Configuration : 1 x 4 Electrical Characteristics Data Rate (Max) (GBS) : 4 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Stacked Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Ports : 4
  • Port Matrix Configuration : 1 x 4

Electrical Characteristics


  • Data Rate (Max) (GBS) : 4

Operation/Application


  • Circuit Application : Signal
  • Pluggable I/O Applications : SFP

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Product Type Features


  • Cage Type : Stacked
  • Pluggable Form Factor : SFP
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
I/O Connectors - 1658723-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1658723-2
I/O Connectors 1658723-2
ASSY SFP CAGE 1X4 SOLDER TAIL

ASSY SFP CAGE 1X4 SOLDER TAIL

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1658723-2
I/O Connectors 1658723-2
I/O Connectors

I/O Connectors

Buy Now
Connectors, Interconnects - Pluggable Connectors - 1189653-1658723-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
1189653-1658723-2
Connectors, Interconnects - Pluggable Connectors 1189653-1658723-2
Win Source Part Number: 1189653-1658723-2 Category: Connectors, Interconnects>Plugga ble Connectors Features: EMI Shielded Connector Type: SFP Termination: Solder Package: Bulk Connector Style: Cage, Ganged (1 x 4) Standard Package: 20 Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: 2266-1658723-2,16587 23-2-ND,A139150,-165 8723-2-SI Base Product Number: 1658723

Win Source Part Number: 1189653-1658723-2
Category: Connectors, Interconnects>Pluggable Connectors
Features: EMI Shielded
Connector Type: SFP
Termination: Solder
Package: Bulk
Connector Style: Cage, Ganged (1 x 4)
Standard Package: 20
Mounting Type: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-1658723-2,1658723-2-ND,A139150,-1658723-2-SI
Base Product Number: 1658723

Buy Now Datasheet
Pluggable Connector Assemblies - A139150-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A139150-ND
Pluggable Connector Assemblies A139150-ND
Position SFP Cage, Ganged (1 x 4) Connector Solder Through Hole, Right Angle

Position SFP Cage, Ganged (1 x 4) Connector Solder Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connectors - 1658723-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1658723-2
Pluggable Connectors 1658723-2
CONN SFP CAGE 1X4 SLD R/A

CONN SFP CAGE 1X4 SLD R/A

Supplier's Site Datasheet
Assy Sfp Cage 1X4 Solder Tail Amp - Te Connectivity - 77AC2676 - Newark, An Avnet Company
Chicago, IL, United States
Assy Sfp Cage 1X4 Solder Tail Amp - Te Connectivity
77AC2676
Assy Sfp Cage 1X4 Solder Tail Amp - Te Connectivity 77AC2676
ASSY SFP CAGE 1X4 SOLDER TAIL

ASSY SFP CAGE 1X4 SOLDER TAIL

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1658723-2 1658723-2 1189653-1658723-2 A139150-ND 1658723-2 77AC2676
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Connectors, Interconnects - Pluggable Connectors Pluggable Connector Assemblies Pluggable Connectors Assy Sfp Cage 1X4 Solder Tail Amp - Te Connectivity
Termination Through Hole - Press-Fit Solder
Unlock Full Specs
to access all available technical data