Contact Crimp Pin 16 AWG Silver
CONTACT H.D. CRIMP PIN 16AWG
Heavy Duty Power Connectors Turn 4.0 Crimp Male Diam. 1.5mm, Ag
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-13632-ND | 14X2193 | 1663239 | 629-1663239 |
| Product Name | Heavy Duty Connector Contacts | Ck4 0-Ed-1 50St Ag Phoenix Contact | Heavy Duty Connector Contacts | Heavy Duty Power Connectors Turn 4.0 Crimp Male Diam. 1.5mm, Ag |
| Connector Type | Rectangular Connectors, Heavy Duty |