TE Connectivity Rectangular Connector Contacts 166309-3

Description
Socket Contact Tin 20-26 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 20-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-166309-3TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-166309-3TR-ND
Rectangular Connector Contacts 17-166309-3TR-ND
Socket Contact Tin 20-26 AWG Crimp

Socket Contact Tin 20-26 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 17-166309-3CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-166309-3CT-ND
Rectangular Connector Contacts 17-166309-3CT-ND
CONN SOCKET 20-26AWG CRIMP TIN

CONN SOCKET 20-26AWG CRIMP TIN

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
332-166309-3
3A Electronic Connector 332-166309-3
Female Crimp Signal Contact, 3A, 20-24AWG, Tin, Straight Product overview: 166309-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-166309-3 can be used for catalog matching and distributor lookup.

Female Crimp Signal Contact, 3A, 20-24AWG, Tin, Straight Product overview: 166309-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-166309-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 166309-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
166309-3
Contacts 166309-3
MOD-5 REC.CONTACT

MOD-5 REC.CONTACT

Buy Now
Swedesboro, NJ, United States
Contacts
166309-3
Contacts 166309-3
Contacts

Contacts

Buy Now
Mod-5 Rec.contact Rohs Compliant Amp - Te Connectivity - 11H8091 - Newark, An Avnet Company
Chicago, IL, United States
Mod-5 Rec.contact Rohs Compliant Amp - Te Connectivity
11H8091
Mod-5 Rec.contact Rohs Compliant Amp - Te Connectivity 11H8091
MOD-5 REC.CONTACT ROHS COMPLIANT: YES

MOD-5 REC.CONTACT ROHS COMPLIANT: YES

Supplier's Site
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 25AJ3223 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
25AJ3223
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 25AJ3223
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:AMPMODU V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:AMPMODU V Series Receptacle Housings;RoHS Compliant: Yes

CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:AMPMODU V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:AMPMODU V Series Receptacle Housings;RoHS Compliant: Yes

Supplier's Site
Contact, Ampmodu V Series, Socket, 20 Awg, 24 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity - 72Y1201 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Ampmodu V Series, Socket, 20 Awg, 24 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity
72Y1201
Contact, Ampmodu V Series, Socket, 20 Awg, 24 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity 72Y1201
Contact, AMPMODU V Series, Socket, 20 AWG, 24 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Contact, AMPMODU V Series, Socket, 20 AWG, 24 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-166309-3TR-ND 332-166309-3 166309-3 11H8091 25AJ3223
Product Name Rectangular Connector Contacts 3A Electronic Connector Contacts Mod-5 Rec.contact Rohs Compliant Amp - Te Connectivity Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Jacks, Plugs - 486-3653-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details