PHOENIX CONTACT USA Heavy Duty Connector Contacts 1663307

Description
Contact Crimp Socket 10 AWG Silver
Request a Quote Datasheet
Description
Contact Crimp Socket 10 AWG Silver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Contacts - 277-4438-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Contacts
277-4438-ND
Heavy Duty Connector Contacts 277-4438-ND
Contact Crimp Socket 10 AWG Silver

Contact Crimp Socket 10 AWG Silver

Buy Now Datasheet
Heavy Duty Connector Contacts - 1663307 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Contacts
1663307
Heavy Duty Connector Contacts 1663307
CONTACT H.D. CRIMP SOCKET 10AWG

CONTACT H.D. CRIMP SOCKET 10AWG

Supplier's Site Datasheet
Ck4 0-Ed-6 00Bu Ag Phoenix Contact - 14X2200 - Newark, An Avnet Company
Chicago, IL, United States
Ck4 0-Ed-6 00Bu Ag Phoenix Contact
14X2200
Ck4 0-Ed-6 00Bu Ag Phoenix Contact 14X2200
CK4 0-ED-6 00BU AG

CK4 0-ED-6 00BU AG

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-4438-ND 1663307 14X2200
Product Name Heavy Duty Connector Contacts Heavy Duty Connector Contacts Ck4 0-Ed-6 00Bu Ag Phoenix Contact
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter - 05AC7367 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details