Power Contact PIN, Crimp, 16-18AWG, Male, Straight, 13A Product overview: 1-66099-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-66099-5 can be used for catalog matching and distributor lookup.
Pin Contact Tin Crimp 16-18 AWG Stamped
III PIN18-16TIN LP
CONTACT, PIN, 18-16AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:18AWG; Contact Material:Brass RoHS Compliant: Yes
Contact, Multimate, Type III+ Series, Pin, 18 AWG, 16 AWG, Crimp, Brass RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-1-66099-5 | A31987-ND | 1-66099-5 | 1-66099-5 | 43K4721 | 93K1934 |
| Product Name | 13A Electronic Connector | Multi Purpose | Connectors Crimp Contacts, Commercial, Stamped & Formed | Contacts | Contact, Pin, 18-16Awg, Crimp; Product Range Amp - Te Connectivity | Contact, Multimate, Type Iii+ Series, Pin, 18 Awg, 16 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity |
| Gender | Male / Plug |