DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1500
1600
1650
1700
1750
1800
1850
1860
1870
1880
1890
1900
1910
1916
1917
1918
1919
1920
1921
1922
1923
1924
1925
1926
1927
1928
1930
1940
1950
1960
1970
1980
2000
2050
2100
2150
2200
2212
| Product Name | Notes |
|---|---|
| "67 Position Female Connector Non Specified - Dual Edge Gold 0.020"" (0.50mm) Black" | |
| 12 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell | |
| 12 Position Circular Connector Receptacle Housing Panel Mount | |
| 16 (Fiber Optic) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 16 (Fiber Optic) Position Circular Connector Receptacle Housing Panel Mount | |
| 2 (Fiber Optic) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 2 (Fiber Optic) Position Circular Connector Receptacle Housing Panel Mount | |
| 25 MM2 COPPER BUTT SPLICE | |
| 250 KCMIL FEM MOTOR DISC BODY SZ | |
| 250 KCMIL MALE MTR DISC BODY SZ | |
| 26 Position Circular Connector Plug, Female Sockets Crimp | |
| 26 Position Circular Connector Plug, Male Pins Crimp | |
| 3 Position Circular Connector Jack, Female Sockets Solder | |
| 3 Position Circular Connector Plug, Male Pins Solder, Crimp Pin Adapter Available | |
| 3 Position Circular Connector Receptacle, Female Sockets Solder, Crimp Pin Adapter Available | |
| 3 Position Circular Connector Receptacle, Female Sockets Solder | |
| 3 Position Circular Connector Receptacle, Female Sockets Wire Leads | |
| 350 KCMIL MALE MTR DISC BODY SZ | |
| 350KCMIL FEM MTR DISC. BODY SIZE | |
| 37 Position Circular Connector Plug, Female Sockets Crimp | |
| 37 Position Circular Connector Plug, Male Pins Crimp | |
| 4 (Fiber Optic) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 4 (Fiber Optic) Position Circular Connector Receptacle Housing Panel Mount | |
| 4 Position Circular Connector Jack, Female Sockets Solder | |
| 4 Position Circular Connector Plug, Male Pins Solder, Crimp Pin Adapter Available | |
| 4 Position Circular Connector Receptacle Housing Panel Mount | |
| 4 Position Circular Connector Receptacle, Female Sockets Solder, Crimp Pin Adapter Available | |
| 4 Position Circular Connector Receptacle, Female Sockets Solder | |
| 4 Position Circular Connector Receptacle, Female Sockets Wire Leads | |
| 4/0 MALE MOTOR DISC. BOY SIZE 4 | |
| 5 Position Circular Connector Jack, Female Sockets Solder | |
| 5 Position Circular Connector Plug, Male Pins Solder, Crimp Pin Adapter Available | |
| 5 Position Circular Connector Receptacle, Female Sockets Solder, Crimp Pin Adapter Available | |
| 5 Position Circular Connector Receptacle, Female Sockets Solder | |
| 5 Position Circular Connector Receptacle, Female Sockets Wire Leads | |
| 500KCMIL FEM MTR DISC. BODY SIZE | |
| 500KCMIL MALE TR. DISC. BODY SIZ | |
| 6 (2 + 4 Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 6 (2 + 4 Power) Position Circular Connector Plug Housing Free Hanging (In-Line) | |
| 6 (2 + 4 Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line) | |
| 6 (2 + 4 Power) Position Circular Connector Receptacle Housing Panel Mount, Right Angle | |
| 6 (2 + 4 Power) Position Circular Connector Receptacle Housing Panel Mount | |
| 6 (Fiber Optic) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 6 (Fiber Optic) Position Circular Connector Receptacle Housing Panel Mount | |
| 6 Position Circular Connector Jack, Female Sockets Solder | |
| 6 Position Circular Connector Plug, Male Pins Solder, Crimp Pin Adapter Available | |
| 6 Position Circular Connector Receptacle, Female Sockets Solder, Crimp Pin Adapter Available | |
| 6 Position Circular Connector Receptacle, Female Sockets Solder | |
| 6 Position Circular Connector Receptacle, Female Sockets Wire Leads | |
| 7 Position Circular Connector Jack, Female Sockets Solder | |
| 7 Position Circular Connector Plug, Male Pins Solder, Crimp Pin Adapter Available | |
| 7 Position Circular Connector Receptacle, Female Sockets Solder, Crimp Pin Adapter Available | |
| 7 Position Circular Connector Receptacle, Female Sockets Solder | |
| 70 MM2 COPPER BUTT SPLICE | |
| 8 (4 + 4 Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 8 (4 + 4 Power) Position Circular Connector Plug Housing Free Hanging (In-Line) | |
| 8 (4 + 4 Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line) | |
| 8 (4 + 4 Power) Position Circular Connector Receptacle Housing Panel Mount, Right Angle | |
| 8 (4 + 4 Power) Position Circular Connector Receptacle Housing Panel Mount | |
| 8 (Fiber Optic) Position Circular Connector Receptacle Housing Panel Mount | |
| 8 Position Circular Connector Plug Housing Panel Mount Coupling Nut | |
| 8 Position Circular Connector Plug, Male Pins Solder, Crimp Pin Adapter Available | |
| 9 Position D-Type, Micro-D Receptacle, Female Sockets Connector | |
| ADPT MINI-DIN 4 F/F BULKHEAD | |
| ADPT MINI-DIN 6 F/F BULKHEAD | |
| ARINC 801, 38999 STYLE, SIZE 19- | |
| ARINC 801, TYPE 1 JAM NUT CONNEC | |
| ARINC 801, TYPE 1 PLUG CONNECTOR | |
| ARINC 801, TYPE 1 RECEPTACLE CON | |
| Blue Wire Ferrule Connector W 14 AWG (2.50mm²) Single Wire | |
| CABLE SHELL NEUTRICON BLACK MATI | |
| CONN D-SUB HD PLG 15POS R/A SLDR | |
| CONN D-SUB HD PLG 26POS R/A SLDR | |
| CONN D-SUB HD PLG 44POS R/A SLDR | |
| CONN D-SUB HD PLG 62POS R/A SLDR | |
| CONN D-SUB HD PLG 78POS R/A SLDR | |
| CONN D-SUB HD PLUG 104P R/A SLDR | |
| CONN D-SUB HD PLUG 104POS CRIMP | |
| CONN D-SUB HD PLUG 15POS CRIMP | |
| CONN D-SUB HD PLUG 26POS CRIMP | |
| CONN D-SUB HD PLUG 44POS CRIMP | |
| CONN D-SUB HD PLUG 62POS CRIMP | |
| CONN D-SUB HD PLUG 78POS CRIMP | |
| CONN D-SUB HD RCPT 104P R/A SLDR | |
| CONN D-SUB HD RCPT 104POS CRIMP | |
| CONN D-SUB HD RCPT 15P R/A SLDR | |
| CONN D-SUB HD RCPT 15P VERT SLDR | |
| CONN D-SUB HD RCPT 15POS CRIMP | |
| CONN D-SUB HD RCPT 26POS CRIMP | |
| CONN D-SUB HD RCPT 44POS CRIMP | |
| CONN D-SUB HD RCPT 62POS CRIMP | |
| CONN D-SUB HD RCPT 78P VERT SLDR | |
| CONN D-SUB HD RCPT 78POS CRIMP | |
| CONN D-SUB HOUSING PLUG 3POS | |
| CONN D-SUB HOUSING PLUG 5POS | |
| CONN D-SUB HOUSING PLUG 8POS | |
| CONN D-SUB HOUSING RCPT 3POS | |
| CONN D-SUB HOUSING RCPT 5POS | |
| CONN D-SUB HOUSING RCPT 8POS | |
| CONN D-SUB PLUG 15POS CRIMP | |
| CONN D-SUB PLUG 15POS R/A SOLDER | |
| CONN D-SUB PLUG 25POS CRIMP | |
| CONN D-SUB PLUG 25POS R/A SOLDER | |
| CONN D-SUB PLUG 37POS CRIMP | |
| CONN D-SUB PLUG 37POS R/A SOLDER | |
| CONN D-SUB PLUG 50POS CRIMP | |
| CONN D-SUB PLUG 50POS R/A SOLDER | |
| CONN D-SUB PLUG 9POS CRIMP | |
| CONN D-SUB PLUG 9POS R/A SOLDER | |
| CONN D-SUB RCPT 15POS CRIMP | |
| CONN D-SUB RCPT 15POS R/A SOLDER | |
| CONN D-SUB RCPT 25POS CRIMP | |
| CONN D-SUB RCPT 25POS R/A SOLDER | |
| CONN D-SUB RCPT 25POS VERT SLDR | |
| CONN D-SUB RCPT 37POS CRIMP | |
| CONN D-SUB RCPT 37POS R/A SOLDER | |
| CONN D-SUB RCPT 50POS CRIMP | |
| CONN D-SUB RCPT 50POS R/A SOLDER | |
| CONN D-SUB RCPT 9POS CRIMP | |
| CONN D-SUB RCPT 9POS R/A SOLDER | |
| CONN D-SUB RCPT 9POS VERT SOLDER | |
| CONN FERRULE W TYPE 18AWG YELLOW | |
| CONN FERRULE W TYPE 20AWG WHITE | |
| CONN FERRULE W TYPE 22AWG ORANGE | |
| CONN PIN 16-18AWG GOLD CRIMP | |
| CONN PIN 16AWG GOLD CRIMP | |
| CONN PIN 20-24AWG GOLD CRIMP | |
| CONN PIN 20AWG GOLD CRIMP | |
| CONN PIN 22-30AWG GOLD CRIMP | |
| CONN PIN GOLD CRIMP | |
| Connector Boot Black | |
| Connector Cap (Cover), Dust For Micro D Connectors | |
| CONNECTOR HARDWARE/ACCESSORIES | |
| Connector | |
| CONTACT MALE SIZE 20 CRIMP | |
| CONTACT PIN 10AWG GOLD CRIMP | |
| CONTACT PIN 12AWG GOLD CRIMP | |
| CONTACT PIN 16-18AWG GOLD CRIMP | |
| CONTACT PIN 16AWG GOLD CRIMP | |
| CONTACT PIN 20-24AWG GOLD CRIMP | |
| CONTACT PIN 20AWG GOLD CRIMP | |
| CONTACT PIN 22-26AWG GOLD CRIMP | |
| CONTACT PIN 22-28AWG GOLD CRIMP | |
| CONTACT PIN 8AWG GOLD CRIMP | |
| CONTACT PIN 8AWG GOLD SOLDER | |
| CONTACT | |
| CONTACTS | |
| D-SUB CONNECTOR | |
| D-SUB CONTACT SIZE 20 PIN CRIMP | |
| DUST COVERS, MICRO-D CONNECTOR A | |
| FEM CU MTR PIGTL DISC 1 SZ2 GRN | |
| FEM CU MTR PIGTL DISC 1 SZ3 GRN | |
| FEM CU MTR PIGTL DISC 1/0 SZ3 PN | |
| FEM CU MTR PIGTL DISC 12-10 SZ1 | |
| FEM CU MTR PIGTL DISC 12-10 SZ2 | |
| FEM CU MTR PIGTL DISC 16-14 SZ0 | |
| FEM CU MTR PIGTL DISC 16-14 SZ1 | |
| FEM CU MTR PIGTL DISC 2 SZ2 BRN | |
| FEM CU MTR PIGTL DISC 2 SZ3 BRN | |
| FEM CU MTR PIGTL DISC 2/0 SZ3 BL | |
| FEM CU MTR PIGTL DISC 3/0 SZ3 OR | |
| FEM CU MTR PIGTL DISC 4 SZ2 GRY | |
| FEM CU MTR PIGTL DISC 4/0 SZ3 PU | |
| FEM CU MTR PIGTL DISC 6 SZ1 BLU | |
| FEM CU MTR PIGTL DISC 6 SZ2 BLU | |
| HDMI Plug Connector 19 Position Free Hanging (In-Line) | |
| HDMI Receptacle Connector 19 Position Panel Mount, Surface Mount, Right Angle | |
| MACH-D D-SUB FIXED FEMALE JACKPO | |
| MACH-D D-SUB SHELL SIZE 1 BACKSH | |
| MACH-D D-SUB SHELL SIZE 2 BACKSH | |
| MACH-D D-SUB SHELL SIZE 3 BACKSH | |
| MACH-D D-SUB SHELL SIZE 4 BACKSH | |
| MACH-D D-SUB SHELL SIZE 5 BACKSH | |
| MC-211-019-161-00WQ | |
| MC25 B-COIL HOLDER FOR LARGER RE | |
| MC4102D | |
| MC420N | |
| MC6018D | |
| MC6020DCH | |
| MC8020M-1901.71 | |
| MCMSD PLUG; WITH HVIL | |
| MCMSD PLUG; WITHOUT HVIL | |
| MCMSD RECEPTACLE; REAR MOUNT | |
| MCU 4K7 10% 20MM SPECIAL | |
| MCX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| MCX Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| MCX Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle Solder | |
| MCX Connector Jack, Female Socket 50Ohm Surface Mount, Through Hole Solder | |
| MCX Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| MCX Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| MCX Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Solder | |
| MCX Connector Jack, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder | |
| MCX Connector Jack, Female Socket 75Ohm Surface Mount Solder | |
| MCX Connector Jack, Female Socket 75Ohm Through Hole Solder | |
| MCX Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder | |
| MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| MCX Connector Plug, Male Pin 50Ohm Through Hole Solder | |
| MCX Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| MCX Connector Plug, Male Pin 75Ohm Surface Mount Solder | |
| MD069RP | |
| MD069RS | |
| MD25M5R70T2S | |
| MD3671M23100212-NGSF F 0.5MM,67S' | |
| MD3674M23100312-NGSF F 0.5MM,268S | |
| MD37M59R2000 | |
| MD801 PLUG W/BAND 13-205P POL A | |
| MD801 PLUG W/BAND 13-205S POL A | |
| METRIC CONNECTOR 10MMSQ M10 STUD | |
| METRIC CONNECTOR 10MMSQ M6 STUD | |
| METRIC CONNECTOR 10MMSQ M8 STUD | |
| METRIC CONNECTOR 10SQMM M5 STUD | |
| METRIC CONNECTOR 120SQMM M10 STU | |
| METRIC CONNECTOR 120SQMM M12 STU | |
| METRIC CONNECTOR 120SQMM M8 STUD | |
| METRIC CONNECTOR 150SQMM M10 STU | |
| METRIC CONNECTOR 150SQMM M12 STU | |
| METRIC CONNECTOR 16MMSQ M10 STUD | |
| METRIC CONNECTOR 16MMSQ M6 STUD | |
| METRIC CONNECTOR 185SQMM M10 STU | |
| METRIC CONNECTOR 240SQMM M12 STU | |
| METRIC CONNECTOR 25MMSQ M10 STUD | |
| METRIC CONNECTOR 25MMSQ M6 STUD | |
| METRIC CONNECTOR 25MMSQ M8 STUD | |
| METRIC CONNECTOR 300SQMM M12 STU | |
| METRIC CONNECTOR 35MMSQ M10 STUD | |
| METRIC CONNECTOR 35MMSQ M6 STUD | |
| METRIC CONNECTOR 35MMSQ M8 STUD | |
| METRIC CONNECTOR 50MMSQ M10 STUD | |
| METRIC CONNECTOR 50MMSQ M12 STUD | |
| METRIC CONNECTOR 50MMSQ M8 STUD | |
| METRIC CONNECTOR 630SQMM M16 STU | |
| METRIC CONNECTOR 6SQMM M5 STUD | |
| METRIC CONNECTOR 6SQMM M6 STUD | |
| METRIC CONNECTOR 70MMSQ M10 STUD | |
| METRIC CONNECTOR 70MMSQ M12 STUD | |
| METRIC CONNECTOR 70MMSQ M6 STUD | |
| METRIC CONNECTOR 70MMSQ M8 STUD | |
| METRIC CONNECTOR 95MMSQ M10 STUD | |
| METRIC CONNECTOR 95MMSQ M6 STUD | |
| METRIC CU CONNECTOR 16SQMM M4 ST | |
| METRIC CU CONNECTOR 25SQMM M4 ST | |
| METRIC CU CONNECTOR 35SQMM M5 ST | |
| METRIC CU CONNECTOR 50SQMM M16 S | |
| METRIC CU CONNECTOR 6SQMM M8 STU | |
| METRIC CU CONNECTOR 95SQMM M20 S | |
| METRIC CU NARROW TNG 120SQMM M10 | |
| METRIC CU NARROW TNG 16SQMM M5 S | |
| MIN DIN4 FIELD TERM CONNECTOR | |
| MINIATURE D38999 CIRCULAR CONNEC | |
| MTR PIG DISC MALE 1LD 1 SZ2 GRN | |
| MTR PIG DISC MALE 1LD 1 SZ3 GRN | |
| MTR PIG DISC MALE 1LD 1/0 SZ3 PN | |
| MTR PIG DISC MALE 1LD 12-10 SZ1 | |
| MTR PIG DISC MALE 1LD 12-10 SZ2 | |
| MTR PIG DISC MALE 1LD 16-14 SZ1 | |
| MTR PIG DISC MALE 1LD 2 SZ2 BRN | |
| MTR PIG DISC MALE 1LD 2 SZ3 BRN | |
| MTR PIG DISC MALE 1LD 2/0 SZ3 BL | |
| MTR PIG DISC MALE 1LD 3/0 SZ3 OR | |
| MTR PIG DISC MALE 1LD 4 SZ2 GRY | |
| MTR PIG DISC MALE 1LD 4/0 SZ3 PU | |
| MTR PIG DISC MALE 1LD 6 SZ1 BLU | |
| MTR PIG DISC MALE 1LD 6 SZ2 BLU | |
| NO4 FEMALE MOTOR DSC. BODY SIZE | |
| Orange Wire Ferrule Connector W 22 AWG (0.50mm²) Single Wire | |
| PLUG ASSY | |
| Red Wire Ferrule Connector W 16 AWG (1.50mm²) Single Wire | |
| REEL 1500 EA, INS FER BLUE 2.5, | |
| REEL 1500 EA, INS FER GREY 2.5, | |
| REEL 2500 EA, INS FER RED 1.5, 8 | |
| REEL 3000 EA, INS FER BLUE 0.25, | |
| REEL 3000 EA, INS FER BLUE 0.75, | |
| REEL 3000 EA, INS FER ORANGE 0.5 | |
| REEL 3000 EA, INS FER WHITE 0.75 | |
| REEL 3000 EA, INS FER YELLOW 1.0 | |
| Ring Terminal Connector 1/2 Stud Circular Tubular (Battery Lugs) 3/0 AWG Crimp | |
| Ring Terminal Connector 1/2 Stud Circular Tubular (Battery Lugs) 4/0 AWG Crimp | |
| Ring Terminal Connector 3/8 Stud Circular Tubular (Battery Lugs) 1 AWG Crimp | |
| Ring Terminal Connector 3/8 Stud Circular Tubular (Battery Lugs) 3/0 AWG Crimp | |
| Ring Terminal Connector 3/8 Stud Circular Tubular (Battery Lugs) 4/0 AWG Crimp | |
| Ring Terminal Connector 5/16 Stud Circular Tubular (Battery Lugs) 1 AWG Crimp | |
| SCOTCHLOKLARGE GAUGE BUTT CONNEC | |
| SCOTCHLOKLARGE GAUGE RING TONGUE | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 2 AWG Brown | |
| USB - micro B Receptacle Connector 5 Position Board Cutout, Surface Mount, Right Angle; Through Hole | |
| USB - micro B Receptacle Connector 5 Position Surface Mount, Right Angle | |
| White Wire Ferrule Connector W 20 AWG (0.75mm²) Single Wire | |
| Yellow Wire Ferrule Connector W 18 AWG (1.00mm²) Single Wire |
| << Prev | Next >> |