Amphenol Corporation Mini Cool Edge 0.60mm ME1016843433701

Description
Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm Connectors, Storage & Server System, 168 signal pins, Surface Mount Termination, Straddle mount, 2.6mmPCB, 0.0mm offset, OCP 3.0, 0.60mm (0.023in) Pitch., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Mini-Cool Edge Connectors, part number ME1016843433701.
Request a Quote Datasheet
Description
Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm Connectors, Storage & Server System, 168 signal pins, Surface Mount Termination, Straddle mount, 2.6mmPCB, 0.0mm offset, OCP 3.0, 0.60mm (0.023in) Pitch., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Mini-Cool Edge Connectors, part number ME1016843433701.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Cool Edge 0.60mm - ME1016843433701 - Amphenol Communications Solutions
Nashua, NH, United States
Mini Cool Edge 0.60mm
ME1016843433701
Mini Cool Edge 0.60mm ME1016843433701
Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm Connectors, Storage & Server System, 168 signal pins, Surface Mount Termination, Straddle mount, 2.6mmPCB, 0.0mm offset, OCP 3.0, 0.60mm (0.023in) Pitch., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Mini-Cool Edge Connectors, part number ME1016843433701.

Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm Connectors, Storage & Server System, 168 signal pins, Surface Mount Termination, Straddle mount, 2.6mmPCB, 0.0mm offset, OCP 3.0, 0.60mm (0.023in) Pitch., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Mini-Cool Edge Connectors, part number ME1016843433701.

Supplier's Site Datasheet
Edgeboard Connectors - 609-ME1016843433701-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-ME1016843433701-ND
Edgeboard Connectors 609-ME1016843433701-ND
"168 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

"168 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Card Edge Conn, Dual Side, 168 Pos Rohs Compliant Amphenol Communications Solutions - 53AJ1700 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 168 Pos Rohs Compliant Amphenol Communications Solutions
53AJ1700
Card Edge Conn, Dual Side, 168 Pos Rohs Compliant Amphenol Communications Solutions 53AJ1700
CARD EDGE CONN, DUAL SIDE, 168 POS ROHS COMPLIANT: YES

CARD EDGE CONN, DUAL SIDE, 168 POS ROHS COMPLIANT: YES

Supplier's Site
Card Edge Conn, Dual Side, 168Pos; Card Edge Connector Type Amphenol Communications Solutions - 31AJ9023 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 168Pos; Card Edge Connector Type Amphenol Communications Solutions
31AJ9023
Card Edge Conn, Dual Side, 168Pos; Card Edge Connector Type Amphenol Communications Solutions 31AJ9023
CARD EDGE CONN, DUAL SIDE, 168POS; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:168 Contacts; Connector Mounting:Straddle Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 168POS; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:168 Contacts; Connector Mounting:Straddle Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ME1016843433701 609-ME1016843433701-ND ME1016843433701 53AJ1700 31AJ9023
Product Name Mini Cool Edge 0.60mm Edgeboard Connectors Card Edge Conn, Dual Side, 168 Pos Rohs Compliant Amphenol Communications Solutions Card Edge Conn, Dual Side, 168Pos; Card Edge Connector Type Amphenol Communications Solutions
Connector Type PC Card Connector Card Edge Connector Card Edge Connector
Termination Surface Mount Solder
Voltage Rating 29 volts
Current Rating 1.1 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28526-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Turret Connectors - 36-1503-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Nano Strip Connectors - A79016-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
2 suppliers