ITT Cannon D-Sub Connector Assemblies MDM-9PSB

Description
9 Position D-Type, Micro-D Plug, Male Pins Connector
Request a Quote Datasheet
Description
9 Position D-Type, Micro-D Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1003-1145-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1003-1145-ND
D-Sub Connector Assemblies 1003-1145-ND
9 Position D-Type, Micro-D Plug, Male Pins Connector

9 Position D-Type, Micro-D Plug, Male Pins Connector

Buy Now Datasheet
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) - MDM-9PSB - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL)
MDM-9PSB
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-9PSB
MDM MICRO-D SOLDER CONNECTOR

MDM MICRO-D SOLDER CONNECTOR

Buy Now
Micro-D Connector, Plug, 9 Position, Solder; No. Of Contacts Itt Cannon - 28C7534 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Connector, Plug, 9 Position, Solder; No. Of Contacts Itt Cannon
28C7534
Micro-D Connector, Plug, 9 Position, Solder; No. Of Contacts Itt Cannon 28C7534
MICRO-D CONNECTOR, PLUG, 9 POSITION, SOLDER; No. of Contacts:9Contacts; Gender:Plug; Product Range:MDM Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Body Material:SteelRoHS Compliant: No

MICRO-D CONNECTOR, PLUG, 9 POSITION, SOLDER; No. of Contacts:9Contacts; Gender:Plug; Product Range:MDM Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Body Material:SteelRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003-1145-ND MDM-9PSB 28C7534
Product Name D-Sub Connector Assemblies Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) Micro-D Connector, Plug, 9 Position, Solder; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Power Entry Module, Medical, 10A, 250Vac; Connector Type Schurter - 05AC7368 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details