PCIE M.2, PCIe M.2 Connectors, Storage and Server Connector, P=0.5mm, H=1.8mm, Key M, 15μin Au Plating, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of pcie m.2 , part numberMDT180M02001
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"
M.2 R/A M Key 1.80H / Reel RoHS Compliant: Yes
CARDEDGE CONN, MINI PCIE, DUAL SIDE, 67P; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:67 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MDT180M02001 | MDT180M02001 | MDT180M02001-ND | 45AC0459 | 27AJ3762 |
| Product Name | PCIE M.2 | Card Edge Connectors | Edgeboard Connectors | M.2 R/a M Key 1.80H / Reel Rohs Compliant Amphenol Communications Solutions | Cardedge Conn, Mini Pcie, Dual Side, 67P; Card Edge Connector Type Amphenol Communications Solutions |
| Connector Type | Card Edge Connector | Card Edge Connector | |||
| Gender | Female / Jack | ||||
| Mounting | Surface Mount, Right Angle | Surface Mount | |||
| Contact Pitch | 0.5080 mm (0.0200 inch) |