Pomona Electronics Jacks, Plugs MDP-9

Description
Banana Plug, Double, Stackable Connector Standard Banana Solderless White
Request a Quote
Description
Banana Plug, Double, Stackable Connector Standard Banana Solderless White
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Banana Plug, 15A, Screw, White (part number 94F1609) is designed for cable mounting and features a current rating of 15 Amperes and a maximum operating voltage of 5000 Vrms. The plug is constructed with nickel-plated brass for durability, and the contact material is beryllium copper, which enhances electrical conductivity. This model is suitable for applications requiring hands-free usage in controlled voltage environments, although it is not intended for hand-held use at voltages above 33 Vrms or 70 Vdc. The plug's design allows for simplified attachment of cables or small components via set screws, and it can be vertically stacked for test versatility. The insulation is made from ABS, and the product is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Banana Plug, 15A, Screw, White (part number 94F1609) is designed for cable mounting and features a current rating of 15 Amperes and a maximum operating voltage of 5000 Vrms. The plug is constructed with nickel-plated brass for durability, and the contact material is beryllium copper, which enhances electrical conductivity. This model is suitable for applications requiring hands-free usage in controlled voltage environments, although it is not intended for hand-held use at voltages above 33 Vrms or 70 Vdc. The plug's design allows for simplified attachment of cables or small components via set screws, and it can be vertically stacked for test versatility. The insulation is made from ABS, and the product is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-2453-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-2453-ND
Jacks, Plugs 501-2453-ND
Banana Plug, Double, Stackable Connector Standard Banana Solderless White

Banana Plug, Double, Stackable Connector Standard Banana Solderless White

Buy Now Datasheet
Jacks, Plugs - MDP-9 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
MDP-9
Jacks, Plugs MDP-9
CONN DBL BAN PLUG STACK SLDRLESS

CONN DBL BAN PLUG STACK SLDRLESS

Supplier's Site Datasheet
Banana Plug, 15A, Screw, White; Gender Pomona - 94F1609 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Screw, White; Gender Pomona
94F1609
Banana Plug, 15A, Screw, White; Gender Pomona 94F1609
BANANA PLUG, 15A, SCREW, WHITE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Beryllium Copper; Colour:White RoHS Compliant: Yes

BANANA PLUG, 15A, SCREW, WHITE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Beryllium Copper; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet
Double Banana Plug, Nickel plated, White - 70197205 - Allied Electronics, Inc.
Fort Worth, TX, USA
Double Banana Plug, Nickel plated, White
70197205
Double Banana Plug, Nickel plated, White 70197205
Regardless of the type of system you are designing or installing, you need a variety of connection aids. Pomona offers plugs, jacks and binding posts to fit a variety of applications. Whether you're setting up a complex access panel or need a simple banana plug for a monitor. In the shop, lab, studio, or on the road...Pomona keeps you connected with quality. Set screws secure wire. Simplifies cable construction or component mounting. Accepts cables to 0.22 in. (5.59 mm) dia. max., (14-22 AWG wire). Material : Banana Plug/Jack: brass; Spring : heat treated beryllium copper; Finish : nickel plating. Rating: 5000 VDC, 15 A, +122°F (+50°C) (Model 4898, +302°\u730 ?F (+150°C) Max.)

Regardless of the type of system you are designing or installing, you need a variety of connection aids. Pomona offers plugs, jacks and binding posts to fit a variety of applications. Whether you're setting up a complex access panel or need a simple banana plug for a monitor. In the shop, lab, studio, or on the road...Pomona keeps you connected with quality.
Set screws secure wire. Simplifies cable construction or component mounting. Accepts cables to 0.22 in. (5.59 mm) dia. max., (14-22 AWG wire). Material : Banana Plug/Jack: brass; Spring : heat treated
beryllium copper; Finish : nickel plating.

  • Rating: 5000 VDC, 15 A, +122°F (+50°C) (Model 4898, +302°\u730 ?F (+150°C) Max.)
Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-2453-ND MDP-9 94F1609 70197205
Product Name Jacks, Plugs Jacks, Plugs Banana Plug, 15A, Screw, White; Gender Pomona Double Banana Plug, Nickel plated, White
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data