Amphenol Corporation Mini Cool Edge 0.60mm ME1014040182011

Description
Mini Cool Edge 0.60mm, Gen Z,Mini Cool Edge 0.6mm 140 signal pins with 4 power pins, SMT, Vertical, Soft tray, Amphenol is one of the leading manufacturers of Cardedge Connectors. Contact us today for more details of part number ME1014040182011
Request a Quote Datasheet
Description
Mini Cool Edge 0.60mm, Gen Z,Mini Cool Edge 0.6mm 140 signal pins with 4 power pins, SMT, Vertical, Soft tray, Amphenol is one of the leading manufacturers of Cardedge Connectors. Contact us today for more details of part number ME1014040182011
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Cool Edge 0.60mm - ME1014040182011 - Amphenol Communications Solutions
Nashua, NH, United States
Mini Cool Edge 0.60mm
ME1014040182011
Mini Cool Edge 0.60mm ME1014040182011
Mini Cool Edge 0.60mm, Gen Z,Mini Cool Edge 0.6mm 140 signal pins with 4 power pins, SMT, Vertical, Soft tray, Amphenol is one of the leading manufacturers of Cardedge Connectors. Contact us today for more details of part number ME1014040182011

Mini Cool Edge 0.60mm, Gen Z,Mini Cool Edge 0.6mm 140 signal pins with 4 power pins, SMT, Vertical, Soft tray, Amphenol is one of the leading manufacturers of Cardedge Connectors. Contact us today for more details of part number ME1014040182011

Supplier's Site Datasheet
Edgeboard Connectors - 609-ME1014040182011-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-ME1014040182011-ND
Edgeboard Connectors 609-ME1014040182011-ND
"152 (140 + 12 Power) Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

"152 (140 + 12 Power) Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

Buy Now Datasheet
Mini Cool Edge 0.6Mm 140 Signal Pins With 4 Power Pins, Smt, Vertical, Soft Tray / Tray Amphenol Communications Solutions - 03AJ2061 - Newark, An Avnet Company
Chicago, IL, United States
Mini Cool Edge 0.6Mm 140 Signal Pins With 4 Power Pins, Smt, Vertical, Soft Tray / Tray Amphenol Communications Solutions
03AJ2061
Mini Cool Edge 0.6Mm 140 Signal Pins With 4 Power Pins, Smt, Vertical, Soft Tray / Tray Amphenol Communications Solutions 03AJ2061
Mini Cool Edge 0.6mm 140 signal pins with 4 power pins, SMT, Vertical, soft tray / Tray

Mini Cool Edge 0.6mm 140 signal pins with 4 power pins, SMT, Vertical, soft tray / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number ME1014040182011 609-ME1014040182011-ND 03AJ2061
Product Name Mini Cool Edge 0.60mm Edgeboard Connectors Mini Cool Edge 0.6Mm 140 Signal Pins With 4 Power Pins, Smt, Vertical, Soft Tray / Tray Amphenol Communications Solutions
Connector Type PC Card Connector
Termination Surface Mount
Voltage Rating 29 volts
Current Rating 1.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1210-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
3 suppliers
Headers, Male Pins - A111696-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
PCB Connectors - NCK-ML2G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-065 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers