MICRO D SI 9 PIN CONTS CRIMP 096510-0650
9 Position D-Type, Micro-D Plug, Male Pins Connector
MICRO-D CONNECTOR, PLUG 9 POSITION, RA-THROUGH HOLE; No. of Contacts:9Contacts; Gender:Plug; Product Range:MDM-PCB Series; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | MDM-9PCBRM7 | 1003-MDM-9PCBRM7-ND | 94C0628 |
| Product Name | Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) | D-Sub Connector Assemblies | Micro-D Connector, Plug 9 Position, Ra-Through Hole; No. Of Contacts Itt Cannon |
| Connector Type | Micro Connector and Nano Connector | Plug, Male Pins | |
| Category | D-Sub Connector | ||
| Mounting | Panel Mount, Through Hole, Right Angle | PCB Mount | |
| Current Rating | 3.0 amps |