ITT Cannon D-Sub Connector Assemblies MDM-9PSK

Description
9 Position D-Type, Micro-D Plug, Male Pins Connector
Request a Quote Datasheet
Description
9 Position D-Type, Micro-D Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - MDM-9PSK-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
MDM-9PSK-ND
D-Sub Connector Assemblies MDM-9PSK-ND
9 Position D-Type, Micro-D Plug, Male Pins Connector

9 Position D-Type, Micro-D Plug, Male Pins Connector

Buy Now Datasheet
Micro D-Sub Conn, Plug, 9Pos, Panel; No. Of Contacts Itt Cannon - 85C2499 - Newark, An Avnet Company
Chicago, IL, United States
Micro D-Sub Conn, Plug, 9Pos, Panel; No. Of Contacts Itt Cannon
85C2499
Micro D-Sub Conn, Plug, 9Pos, Panel; No. Of Contacts Itt Cannon 85C2499
MICRO D-SUB CONN, PLUG, 9POS, PANEL; No. of Contacts:9Contacts; Gender:Plug; Product Range:MDM Series; Contact Termination Type:Solder; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

MICRO D-SUB CONN, PLUG, 9POS, PANEL; No. of Contacts:9Contacts; Gender:Plug; Product Range:MDM Series; Contact Termination Type:Solder; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site
Micro D Sub Conn, Plug, 9Pos, Panel; D Sub Connector Type Itt Cannon - 25AK9196 - Newark, An Avnet Company
Chicago, IL, United States
Micro D Sub Conn, Plug, 9Pos, Panel; D Sub Connector Type Itt Cannon
25AK9196
Micro D Sub Conn, Plug, 9Pos, Panel; D Sub Connector Type Itt Cannon 25AK9196
MICRO D SUB CONN, PLUG, 9POS, PANEL; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MDM Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Connector Mounting:Panel Mount

MICRO D SUB CONN, PLUG, 9POS, PANEL; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MDM Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Connector Mounting:Panel Mount

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MDM-9PSK-ND 85C2499
Product Name D-Sub Connector Assemblies Micro D-Sub Conn, Plug, 9Pos, Panel; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

RP SMA Female Straight PCB Edge Mount Connector - ET-SFRS-EPC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
D-Sub Connector Assemblies - 2262-A98055-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
BergStak 0.5mm - 10147444-081220LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Micro Connector and Nano Connector
View Details
2 suppliers
Coaxial Adapters - 2921C - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details