PCIE M.2, PCIe M.2 Connectors, Storage and Server Connector, P=0.5mm, H=4.2mm, Key B,Gold Plating, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of pcie m.2 , part numberMDT420B03001
M.2 R/A B KEY 4.20H
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"
PCI Express / PCI Connectors PCIe M2 Connectors P=05mm H=42mm Key B Gold Plating Product overview: MDT420B03001 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-MDT420B03001 can be used for catalog matching and distributor lookup.
CARD EDGE CONN, DUAL SIDE, 67POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:67 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight
CARD EDGE CONN, DUAL SIDE, 67POS, TH ROHS COMPLIANT: YES
CARD EDGE CONN, DUAL SIDE, 67POS, TH ROHS COMPLIANT: YES
| Amphenol Communications Solutions | Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MDT420B03001 | MDT420B03001 | MDT420B03001TR-ND | MDT420B03001 | 345-MDT420B03001 | 45AC0498 | 29AK0860 |
| Product Name | PCIE M.2 | Connectors Audio & Video, Unreviewed | Edgeboard Connectors | Card Edge Connectors | Electronic Connector | Card Edge Conn, Dual Side, 67Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions | Card Edge Conn, Dual Side, 67Pos, Th Rohs Compliant Amphenol Communications Solutions |
| Gender | Female / Jack | ||||||
| Mounting | Surface Mount, Right Angle | Surface Mount | |||||
| Contact Pitch | 0.5080 mm (0.0200 inch) | ||||||
| Number of Contacts | 67 # | ||||||
| Connector Type | Card Edge Connector | Card Edge Connector | Card Edge Connector |