Amphenol Corporation PCIE M.2 MDT275B03001

Description
PCIE M.2, PCIe M.2 Connectors, Storage and Server Connector, P=0.5mm, H=2.75mm, Key B,Gold Plating, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of pcie m.2 , part numberMDT275B03001
Request a Quote Datasheet
Description
PCIE M.2, PCIe M.2 Connectors, Storage and Server Connector, P=0.5mm, H=2.75mm, Key B,Gold Plating, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of pcie m.2 , part numberMDT275B03001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCIE M.2 - MDT275B03001 - Amphenol Communications Solutions
Nashua, NH, United States
PCIE M.2, PCIe M.2 Connectors, Storage and Server Connector, P=0.5mm, H=2.75mm, Key B,Gold Plating, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of pcie m.2 , part numberMDT275B03001

PCIE M.2, PCIe M.2 Connectors, Storage and Server Connector, P=0.5mm, H=2.75mm, Key B,Gold Plating, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of pcie m.2 , part numberMDT275B03001

Supplier's Site Datasheet
Edgeboard Connectors - MDT275B03001TR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
MDT275B03001TR-ND
Edgeboard Connectors MDT275B03001TR-ND
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

Buy Now Datasheet
Edgeboard Connectors - MDT275B03001DKR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
MDT275B03001DKR-ND
Edgeboard Connectors MDT275B03001DKR-ND
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

Buy Now Datasheet
Edgeboard Connectors - MDT275B03001CT-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
MDT275B03001CT-ND
Edgeboard Connectors MDT275B03001CT-ND
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
345-MDT275B03001
Electronic Connector 345-MDT275B03001
PCI Express / PCI Connectors PCIe M2 Connectors P=05mm H=275mm Key B Gold Plating Product overview: MDT275B03001 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-MDT275B03001 can be used for catalog matching and distributor lookup.

PCI Express / PCI Connectors PCIe M2 Connectors P=05mm H=275mm Key B Gold Plating Product overview: MDT275B03001 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-MDT275B03001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Card Edge Connectors
MDT275B03001
Card Edge Connectors MDT275B03001
M.2 R/A B Key 2.75H

M.2 R/A B Key 2.75H

Buy Now
Cardedge Conn, Mini Pcie, Dual Side, 67P; Card Edge Connector Type Amphenol Communications Solutions - 27AJ3766 - Newark, An Avnet Company
Chicago, IL, United States
Cardedge Conn, Mini Pcie, Dual Side, 67P; Card Edge Connector Type Amphenol Communications Solutions
27AJ3766
Cardedge Conn, Mini Pcie, Dual Side, 67P; Card Edge Connector Type Amphenol Communications Solutions 27AJ3766
CARDEDGE CONN, MINI PCIE, DUAL SIDE, 67P; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:67 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

CARDEDGE CONN, MINI PCIE, DUAL SIDE, 67P; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:67 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
M.2 R/a B Key 2.75H / Reel Rohs Compliant Amphenol Communications Solutions - 45AC0466 - Newark, An Avnet Company
Chicago, IL, United States
M.2 R/a B Key 2.75H / Reel Rohs Compliant Amphenol Communications Solutions
45AC0466
M.2 R/a B Key 2.75H / Reel Rohs Compliant Amphenol Communications Solutions 45AC0466
M.2 R/A B Key 2.75H / Reel RoHS Compliant: Yes

M.2 R/A B Key 2.75H / Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MDT275B03001 MDT275B03001TR-ND 345-MDT275B03001 MDT275B03001 27AJ3766 45AC0466
Product Name PCIE M.2 Edgeboard Connectors Electronic Connector Card Edge Connectors Cardedge Conn, Mini Pcie, Dual Side, 67P; Card Edge Connector Type Amphenol Communications Solutions M.2 R/a B Key 2.75H / Reel Rohs Compliant Amphenol Communications Solutions
Gender Female / Jack
Mounting Surface Mount, Right Angle Surface Mount
Contact Pitch 0.5080 mm (0.0200 inch)
Number of Contacts 67 #
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data