Pomona Electronics Jacks, Plugs MDP-S-9

Description
Banana Plug, Double, Stackable Connector Standard Banana Solderless White
Request a Quote Datasheet
Description
Banana Plug, Double, Stackable Connector Standard Banana Solderless White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-2251-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-2251-ND
Jacks, Plugs 501-2251-ND
Banana Plug, Double, Stackable Connector Standard Banana Solderless White

Banana Plug, Double, Stackable Connector Standard Banana Solderless White

Buy Now Datasheet
Jacks, Plugs - MDP-S-9 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
MDP-S-9
Jacks, Plugs MDP-S-9
CONN DBL BAN PLUG STACK SLDRLESS

CONN DBL BAN PLUG STACK SLDRLESS

Supplier's Site Datasheet
Banana Plug With Shorting Bar, Double, White - 70197069 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug With Shorting Bar, Double, White
70197069
Banana Plug With Shorting Bar, Double, White 70197069
Double banana jack — 4.22 mm (0.166) dia., brass, nickel-plated. Double banana plug, spring — One piece heat treated beryllium copper, nickel-plated. Fits standard 4.22 mm (0.166) dia. banana jack. Banana plug internally shorted with #18 AWG wire. Banana jacks provide top stackup. Cross holes 4.22 mm (0.166) dia. in body provide side stackup connections. ABS Insulation.

Double banana jack — 4.22 mm (0.166) dia., brass, nickel-plated. Double banana plug, spring — One piece heat treated beryllium copper, nickel-plated. Fits standard 4.22 mm (0.166) dia. banana jack.
Banana plug internally shorted with #18 AWG wire. Banana jacks provide top stackup. Cross holes 4.22 mm (0.166) dia. in body provide side stackup connections. ABS Insulation.

Supplier's Site
Double Banana Plug, 15A, Screw, White; Gender Pomona - 10M9198 - Newark, An Avnet Company
Chicago, IL, United States
Double Banana Plug, 15A, Screw, White; Gender Pomona
10M9198
Double Banana Plug, 15A, Screw, White; Gender Pomona 10M9198
DOUBLE BANANA PLUG, 15A, SCREW, WHITE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Beryllium Copper RoHS Compliant: Yes

DOUBLE BANANA PLUG, 15A, SCREW, WHITE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-2251-ND MDP-S-9 70197069 10M9198
Product Name Jacks, Plugs Jacks, Plugs Banana Plug With Shorting Bar, Double, White Double Banana Plug, 15A, Screw, White; Gender Pomona
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 18 AWG 18 AWG 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details