ITT Cannon Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-9SCBRP

Description
MDM MICRO-D PCB CONN ECTOR
Request a Quote Datasheet
Description
MDM MICRO-D PCB CONN ECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) - MDM-9SCBRP - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL)
MDM-9SCBRP
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-9SCBRP
MDM MICRO-D PCB CONN ECTOR

MDM MICRO-D PCB CONN ECTOR

Buy Now
D - SUB, D - SHAPED connectors - MDM-9SCBRP - 1221566-MDM-9SCBRP - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - MDM-9SCBRP
1221566-MDM-9SCBRP
D - SUB, D - SHAPED connectors - MDM-9SCBRP 1221566-MDM-9SCBRP
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1221566-MDM-9SCBRP Series: MIL-DTL-83513, Micro D Metal Shell (MDM) Packaging: Bulk Number of Positions: 9 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Material: Copper Alloy Connector Style: D-Type, Micro-D Current Rating: 3A Housing Material: Liquid Crystal Polymer (LCP) Mounting: Panel Mount, Through Hole, Right Angle Flange Feature: Mating Side, Female Screwlock (2-56) Shell Material, Finish: Aluminum, Yellow Chromate Cadmium Plated Shell Size, Connector Layout: 0.050 Pitch x 0.100 Row to Row Family Name: MDM Categories: Connectors, Interconnects Manufacturer Homepage: www.ittcannon.com Alternative Parts (Cross-Reference): MR75909S1BS; RMDM-9SCBRP; Introduction Date: December 12, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 1221566-MDM-9SCBRP
Series: MIL-DTL-83513, Micro D Metal Shell (MDM)
Packaging: Bulk
Number of Positions: 9
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Material: Copper Alloy
Connector Style: D-Type, Micro-D
Current Rating: 3A
Housing Material: Liquid Crystal Polymer (LCP)
Mounting: Panel Mount, Through Hole, Right Angle
Flange Feature: Mating Side, Female Screwlock (2-56)
Shell Material, Finish: Aluminum, Yellow Chromate Cadmium Plated
Shell Size, Connector Layout: 0.050 Pitch x 0.100 Row to Row
Family Name: MDM
Categories: Connectors, Interconnects
Manufacturer Homepage: www.ittcannon.com
Alternative Parts (Cross-Reference): MR75909S1BS; RMDM-9SCBRP;
Introduction Date: December 12, 2002
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
D-Sub Connector Assemblies - 1003-1258-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1003-1258-ND
D-Sub Connector Assemblies 1003-1258-ND
9 Position D-Type, Micro-D Receptacle, Female Sockets Connector

9 Position D-Type, Micro-D Receptacle, Female Sockets Connector

Buy Now Datasheet
Micro D Connector, R/a, Rcpt, 9Pos, Th; D Sub Connector Type Itt Cannon - 38P3381 - Newark, An Avnet Company
Chicago, IL, United States
Micro D Connector, R/a, Rcpt, 9Pos, Th; D Sub Connector Type Itt Cannon
38P3381
Micro D Connector, R/a, Rcpt, 9Pos, Th; D Sub Connector Type Itt Cannon 38P3381
MICRO D CONNECTOR, R/A, RCPT, 9POS, TH; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MDM-PCB Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: No

MICRO D CONNECTOR, R/A, RCPT, 9POS, TH; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MDM-PCB Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet
Mdm-9Scbrp Rohs Compliant Itt Cannon - 96AC0831 - Newark, An Avnet Company
Chicago, IL, United States
Mdm-9Scbrp Rohs Compliant Itt Cannon
96AC0831
Mdm-9Scbrp Rohs Compliant Itt Cannon 96AC0831
MDM-9SCBRP ROHS COMPLIANT: NO

MDM-9SCBRP ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number MDM-9SCBRP 1221566-MDM-9SCBRP 1003-1258-ND 38P3381 96AC0831
Product Name Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) D - SUB, D - SHAPED connectors - MDM-9SCBRP D-Sub Connector Assemblies Micro D Connector, R/a, Rcpt, 9Pos, Th; D Sub Connector Type Itt Cannon Mdm-9Scbrp Rohs Compliant Itt Cannon
Connector Type Micro Connector and Nano Connector Receptacle, Female Sockets D-Sub Connector; Micro Connector and Nano Connector
Termination Solder Solder
Mounting Panel Mount, Through Hole, Right Angle Panel Mount, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Hard Metric, Standard - 2684-053009-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
Industrial Circular Connectors - 2095608 - RS Components, Ltd.
Specs
Gender Female / Jack
Termination Solder
Mounting Pcb mount
View Details
MINI DIN JACK 7 POSITIONS - 80203-508B7L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details