ITT Cannon Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-9PSB-A174

Description
MICRO D SI METAL SHELL SZ 9 PI 096510-0103
Request a Quote Datasheet
Description
MICRO D SI METAL SHELL SZ 9 PI 096510-0103
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) - MDM-9PSB-A174 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL)
MDM-9PSB-A174
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-9PSB-A174
MICRO D SI METAL SHELL SZ 9 PI 096510-0103

MICRO D SI METAL SHELL SZ 9 PI 096510-0103

Buy Now
 - ITT Cannon MDM-9PSB-A174 - PEI-Genesis
Philadelphia, PA, United States
MICRO 9 M SOD A174

MICRO 9 M SOD A174

Buy Now
D-Sub Connector Assemblies - MDM-9PSB-A174-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
MDM-9PSB-A174-ND
D-Sub Connector Assemblies MDM-9PSB-A174-ND
9 Position D-Type, Micro-D Plug, Male Pins Connector

9 Position D-Type, Micro-D Plug, Male Pins Connector

Buy Now Datasheet
Micro-D Sub Conn, Plug, 9Pos, Solder Cup; D Sub Connector Type Itt Cannon - 38P3329 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Sub Conn, Plug, 9Pos, Solder Cup; D Sub Connector Type Itt Cannon
38P3329
Micro-D Sub Conn, Plug, 9Pos, Solder Cup; D Sub Connector Type Itt Cannon 38P3329
MICRO-D SUB CONN, PLUG, 9POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MDM Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

MICRO-D SUB CONN, PLUG, 9POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MDM Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MDM-9PSB-A174 ITT Cannon MDM-9PSB-A174 MDM-9PSB-A174-ND 38P3329
Product Name Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) D-Sub Connector Assemblies Micro-D Sub Conn, Plug, 9Pos, Solder Cup; D Sub Connector Type Itt Cannon
Connector Type Micro Connector and Nano Connector Micro Connector and Nano Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 115233P13 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details