Mini Cool Edge 0.60mm, EDSFF, OCP 3.0, Mini Cool Edge 0.60mm, Gen 5, 168 signal pins, SMT, Right angle, Seating height 4.05mm., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number ME1016810201041
ME1016810201041-MINI
CARD EDGE CONN, DUAL SIDE, 168POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:168 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Material:Copper Alloy
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | ME1016810201041 | 609-ME1016810201041TR-ND | 62AK0377 |
| Product Name | Mini Cool Edge 0.60mm | Edgeboard Connectors | Card Edge Conn, Dual Side, 168Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Card Edge Connector | |
| Geometry | Right Angle | Right Angle | |
| Termination | Surface Mount | ||
| Voltage Rating | 29 volts | ||
| Current Rating | 1.1 amps |