MDM MICRO-D PCB CONN ECTOR
9 Position D-Type, Micro-D Receptacle, Female Sockets Connector
MICRO D CONNECTOR, RCPT, 9POS, TH; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MDM-PCB Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: No
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | MDM-9SBSP | 1003-1277-ND | 82H7450 |
| Product Name | Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) | D-Sub Connector Assemblies | Micro D Connector, Rcpt, 9Pos, Th; D Sub Connector Type Itt Cannon |
| Connector Type | Micro Connector and Nano Connector | Receptacle, Female Sockets | D-Sub Connector; Micro Connector and Nano Connector |
| Category | D-Sub Connector | ||
| Mounting | Panel Mount, Through Hole | Through Hole Mount |