PCIE M.2, PCIe M.2 Connectors, Storage and Server Connector, P=0.5mm, H=3.2mm, Key M,30μin Au Plating, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of pcie m.2 , part numberMDT320M01001
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"
CONN FEMALE 67POS 0.020 GOLD
M.2 R/A M Key 3.20H / Reel RoHS Compliant: Yes
CARDEDGE CONN, MINI PCIE, DUAL SIDE, 67P; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:67 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes
M2 RA M KEY 320H / AMPHENOL FCI ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MDT320M01001 | MDT320M01001CT-ND | MDT320M01001 | 44-MDT320M01001 | 45AC0482 | 27AJ3774 |
| Product Name | PCIE M.2 | Edgeboard Connectors | Card Edge Connectors | CONN FEMALE 67POS 0.020 GOLD | M.2 R/a M Key 3.20H / Reel Rohs Compliant Amphenol Communications Solutions | Cardedge Conn, Mini Pcie, Dual Side, 67P; Card Edge Connector Type Amphenol Communications Solutions |
| Gender | Female / Jack | |||||
| Mounting | Surface Mount, Right Angle | Surface Mount | Surface Mount | |||
| Contact Pitch | 0.5080 mm (0.0200 inch) | |||||
| Number of Contacts | 67 # |