Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm 56 signal pins, Surface Mount, Right angle, Seating height 4.05mm, Amphenol is one of the leading manufacturers of Card Edge connectors. Contact us today for more details of Mini Cool Edge Connectors, part number ME1005610201091
MINI COOL EDGE 0.60MM CONNECTORS
MINI COOL EDGE 0.60MM CONNECTORS
MINI COOL EDGE 0.60MM CONNECTORS
Amphenol Communications Solutions
Amphenol Communications Solutions
Amphenol Communications Solutions
| Amphenol Communications Solutions | DigiKey | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | ME1005610201091 | 609-ME1005610201091DKR-ND | 2624574 |
| Product Name | Mini Cool Edge 0.60mm | Edgeboard Connectors | Edge Connectors |
| Connector Type | PC Card Connector | Card Edge Connector | |
| Geometry | Right Angle | Right Angle | |
| Voltage Rating | 29 volts | ||
| Current Rating | 1.1 amps |