Amphenol Corporation Mini Cool Edge 0.60mm ME1014013401311

Description
Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm,Storage and Server connector ,Gen Z,EDSFF,OCP 3.0,140 signal pins, SMT, OCP, Straddle mount, 1.93mmPCB,-0.3mm offset, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number ME1014013401311
Request a Quote Datasheet
Description
Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm,Storage and Server connector ,Gen Z,EDSFF,OCP 3.0,140 signal pins, SMT, OCP, Straddle mount, 1.93mmPCB,-0.3mm offset, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number ME1014013401311
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Cool Edge 0.60mm - ME1014013401311 - Amphenol Communications Solutions
Nashua, NH, United States
Mini Cool Edge 0.60mm
ME1014013401311
Mini Cool Edge 0.60mm ME1014013401311
Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm,Storage and Server connector ,Gen Z,EDSFF,OCP 3.0,140 signal pins, SMT, OCP, Straddle mount, 1.93mmPCB,-0.3mm offset, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number ME1014013401311

Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm,Storage and Server connector ,Gen Z,EDSFF,OCP 3.0,140 signal pins, SMT, OCP, Straddle mount, 1.93mmPCB,-0.3mm offset, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number ME1014013401311

Supplier's Site Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1032200-ME1014013401311 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1032200-ME1014013401311
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1032200-ME1014013401311
Win Source Part Number: 1032200-ME1014013401 311 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: Mini Cool Edge 0.60mm Number of Positions: 140 Pitch: 0.024" (0.60mm) Color: Black Contact Type: Cantilever Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Contact Material: Copper Alloy Material - Insulation: Thermoplastic Gender: Female Standard Package: 15 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 28; 14; 28 Card Thickness: 0.062" (1.57mm) Flange Feature: Straddle Mount Opening, Unthreaded, 0.087" (2.20mm) Read Out: Dual Mounting Type: Board Edge, Straddle Mount Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 2266-ME1014013401311 Base Product Number: ME101

Win Source Part Number: 1032200-ME1014013401311
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: Mini Cool Edge 0.60mm
Number of Positions: 140
Pitch: 0.024" (0.60mm)
Color: Black
Contact Type: Cantilever
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Contact Material: Copper Alloy
Material - Insulation: Thermoplastic
Gender: Female
Standard Package: 15
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 28; 14; 28
Card Thickness: 0.062" (1.57mm)
Flange Feature: Straddle Mount Opening, Unthreaded, 0.087" (2.20mm)
Read Out: Dual
Mounting Type: Board Edge, Straddle Mount
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 2266-ME1014013401311
Base Product Number: ME101

Buy Now Datasheet
Edgeboard Connectors - ME1014013401311-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
ME1014013401311-ND
Edgeboard Connectors ME1014013401311-ND
"140 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

"140 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

Buy Now Datasheet
Swedesboro, NJ, United States
Card Edge Connectors
ME1014013401311
Card Edge Connectors ME1014013401311
Mini CoolEdge 0.6mm,140S,OCP'Strad dle Mo

Mini CoolEdge 0.6mm,140S,OCP'Straddle Mo

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Electronic Connector
429-ME1014013401311
Electronic Connector 429-ME1014013401311
Standard Card Edge Connectors Mini Cool Edge 060mm connector Gen Z EDSFF OCP 30 140 pins Straddle Mount Product overview: ME1014013401311 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-ME1014013401311 can be used for catalog matching and distributor lookup.

Standard Card Edge Connectors Mini Cool Edge 060mm connector Gen Z EDSFF OCP 30 140 pins Straddle Mount Product overview: ME1014013401311 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-ME1014013401311 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Card Edge Conn, Dual, 140Pos, Straddle; Card Edge Connector Type Amphenol Communications Solutions - 64AH2349 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 140Pos, Straddle; Card Edge Connector Type Amphenol Communications Solutions
64AH2349
Card Edge Conn, Dual, 140Pos, Straddle; Card Edge Connector Type Amphenol Communications Solutions 64AH2349
CARD EDGE CONN, DUAL, 140POS, STRADDLE; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:140 Contacts; Connector Mounting:Straddle Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 140POS, STRADDLE; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:140 Contacts; Connector Mounting:Straddle Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics DigiKey Powell Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ME1014013401311 1032200-ME1014013401311 ME1014013401311-ND ME1014013401311 ME1014013401311 429-ME1014013401311 64AH2349
Product Name Mini Cool Edge 0.60mm Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Edgeboard Connectors Card Edge Connectors Electronic Connector Card Edge Conn, Dual, 140Pos, Straddle; Card Edge Connector Type Amphenol Communications Solutions
Connector Type PC Card Connector Card Edge Connector Card Edge Connector Card Edge Connector
Termination Surface Mount Solder Solder
Voltage Rating 29 volts 12 volts
Current Rating 1.1 amps 1.1 amps
Mounting Board Edge, Straddle Mount Board Edge, Straddle Mount Straddle Mount
Unlock Full Specs
to access all available technical data