Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm,Storage and Server connector ,OCP 3.0,168 signal pins, SMT, OCP, Straddle mount, 1.93mmPCB, -0.3mm offset, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number ME1016813401311
Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 1334008-ME1016813401
Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard
Packaging: Tray
Number of Positions: 168
Pitch: 0.024" (0.60mm)
Color: Black
Contact Type: Cantilever
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Copper Alloy
Material - Insulation: Thermoplastic
Gender: Female
Standard Package: 15
Mounting: Board Edge, Straddle Mount
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 14; 28; 14; 28
Card Thickness: 0.062" (1.57mm)
Flange Feature: Straddle Mount Opening, Unthreaded, 0.087" (2.20mm)
Read Out: Dual
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Base Product Number: ME101
RoHS Status: RoHS Compliant
Mini CoolEdge 0.6mm,168S,OCPStradd
"168 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
Mini Cool Edge 0.60mm Storage and Server connector OCP 3.0 168 signal pins SMT OCP Straddle mount 1.93mmPCB -0.3mm offset Product overview: ME1016813401311 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-ME1016813401311 can be used for catalog matching and distributor lookup.
CARD EDGE CONN, DUAL, 168POS, STRADDLE; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:168 Contacts; Connector Mounting:Straddle Mount; Connector Body Orientation:Straight
| Amphenol Communications Solutions | Win Source Electronics | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ME1016813401311 | 1334008-ME1016813401311 | ME1016813401311 | ME1016813401311-ND | 429-ME1016813401311 | 64AH2354 |
| Product Name | Mini Cool Edge 0.60mm | Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors | Card Edge Connectors | Edgeboard Connectors | Electronic Connector | Card Edge Conn, Dual, 168Pos, Straddle; Card Edge Connector Type Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Card Edge Connector | Card Edge Connector | Card Edge Connector | ||
| Termination | Surface Mount | Solder | Solder | |||
| Voltage Rating | 29 volts | |||||
| Current Rating | 1.1 amps | |||||
| Mounting | Board Edge, Straddle Mount | Board Edge, Straddle Mount | Straddle Mount |