Amphenol Corporation PCIE M.2 MDT275E01001

Description
PCIE M.2, PCIe M.2 Connectors, Storage and Server Connector, P=0.5mm, H=2.75mm, Key E,30μin Au Plating, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of pcie m.2 , part numberMDT275E01001
Request a Quote Datasheet
Description
PCIE M.2, PCIe M.2 Connectors, Storage and Server Connector, P=0.5mm, H=2.75mm, Key E,30μin Au Plating, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of pcie m.2 , part numberMDT275E01001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCIE M.2 - MDT275E01001 - Amphenol Communications Solutions
Nashua, NH, United States
PCIE M.2, PCIe M.2 Connectors, Storage and Server Connector, P=0.5mm, H=2.75mm, Key E,30μin Au Plating, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of pcie m.2 , part numberMDT275E01001

PCIE M.2, PCIe M.2 Connectors, Storage and Server Connector, P=0.5mm, H=2.75mm, Key E,30μin Au Plating, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of pcie m.2 , part numberMDT275E01001

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
345-MDT275E01001
Electronic Connector 345-MDT275E01001
PCI Express / PCI Connectors PCIe M2 Connectors P=05mm H=275mm Key E 30μin Au Plating Product overview: MDT275E01001 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-MDT275E01001 can be used for catalog matching and distributor lookup.

PCI Express / PCI Connectors PCIe M2 Connectors P=05mm H=275mm Key E 30μin Au Plating Product overview: MDT275E01001 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-MDT275E01001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Edgeboard Connectors - MDT275E01001CT-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
MDT275E01001CT-ND
Edgeboard Connectors MDT275E01001CT-ND
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

Buy Now Datasheet
Edgeboard Connectors - MDT275E01001TR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
MDT275E01001TR-ND
Edgeboard Connectors MDT275E01001TR-ND
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

Buy Now Datasheet
Edgeboard Connectors - MDT275E01001DKR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
MDT275E01001DKR-ND
Edgeboard Connectors MDT275E01001DKR-ND
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

Buy Now Datasheet
Swedesboro, NJ, United States
Card Edge Connectors
MDT275E01001
Card Edge Connectors MDT275E01001
M.2 R/A E Key 2.75H

M.2 R/A E Key 2.75H

Buy Now
M.2 R/a E Key 2.75H / Reel Rohs Compliant Amphenol Communications Solutions - 45AC0467 - Newark, An Avnet Company
Chicago, IL, United States
M.2 R/a E Key 2.75H / Reel Rohs Compliant Amphenol Communications Solutions
45AC0467
M.2 R/a E Key 2.75H / Reel Rohs Compliant Amphenol Communications Solutions 45AC0467
M.2 R/A E Key 2.75H / Reel RoHS Compliant: Yes

M.2 R/A E Key 2.75H / Reel RoHS Compliant: Yes

Supplier's Site
Cardedge Conn, Mini Pcie, Dual Side, 67P; Card Edge Connector Type Amphenol Communications Solutions - 27AJ3767 - Newark, An Avnet Company
Chicago, IL, United States
Cardedge Conn, Mini Pcie, Dual Side, 67P; Card Edge Connector Type Amphenol Communications Solutions
27AJ3767
Cardedge Conn, Mini Pcie, Dual Side, 67P; Card Edge Connector Type Amphenol Communications Solutions 27AJ3767
CARDEDGE CONN, MINI PCIE, DUAL SIDE, 67P; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:67 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

CARDEDGE CONN, MINI PCIE, DUAL SIDE, 67P; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:67 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MDT275E01001 345-MDT275E01001 MDT275E01001CT-ND MDT275E01001 45AC0467 27AJ3767
Product Name PCIE M.2 Electronic Connector Edgeboard Connectors Card Edge Connectors M.2 R/a E Key 2.75H / Reel Rohs Compliant Amphenol Communications Solutions Cardedge Conn, Mini Pcie, Dual Side, 67P; Card Edge Connector Type Amphenol Communications Solutions
Voltage Rating 50 volts
Current Rating 0.5 amps
Gender Female / Jack
Mounting Surface Mount, Right Angle Surface Mount
Contact Pitch 0.5080 mm (0.0200 inch)
Unlock Full Specs
to access all available technical data