PCIE M.2, M.2 4.2H Right Angle, Amphenol is one of the leading manufacturers of Board to board Connectors. Contact us today for more details of PCIe, part number MDT420M01002
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"
CARD EDGE CONN, DUAL SIDE, 67 POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:0.8mm; No. of Contacts:67 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes
CARD EDGE CONN, DUAL SIDE, 67POS, TH ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MDT420M01002 | 609-6590CT-ND | MDT420M01002 | 64AH2337 | 29AK0864 |
| Product Name | PCIE M.2 | Edgeboard Connectors | Card Edge Connectors | Card Edge Conn, Dual Side, 67 Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions | Card Edge Conn, Dual Side, 67Pos, Th Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Card Edge Connector | Card Edge Connector | Card Edge Connector | |
| Geometry | Right Angle | Right Angle | |||
| Current Rating | 0.5 amps | ||||
| Gender | Female / Jack |