PCIE M.2, PCIe M.2 Connectors, Storage and Server Connector, P=0.5mm, H=4.2mm, Key M, 30μin Gold Plating, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of pcie m.2 , part number MDT420M01501
"75 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"
"75 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"
"75 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"
Manufacturer: Amphenol ICC (FCI)
Category: Connectors, Interconnects -Card Edge Connectors- Edgeboard Connectors
Series: M.2
Package: Tape & Reel (TR) Cut Tape (CT)
Card Type: M.2 (NGFF) Mini Card
Product Status: Active
Gender: Female
Number of Positions: 75
Card Thickness: 0.031" (0.79mm)
Number of Rows: 2
Pitch: 0.020" (0.50mm)
Standard Card Edge Connectors PCIe M2 Connector P=05mm H=42mm Key M 30μin Gold Plating Product overview: MDT420M01501 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-MDT420M01501 can be used for catalog matching and distributor lookup.
CARD EDGE CONN, DUAL SIDE, 67POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:67 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MDT420M01501 | 609-MDT420M01501DKR-ND | 429-MDT420M01501 | 25AK2948 | |
| Product Name | PCIE M.2 | Edgeboard Connectors | Connectors, Interconnects -Card Edge Connectors- Edgeboard Connectors | Electronic Connector | Card Edge Conn, Dual Side, 67Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions |
| Termination | Board Surface Mount | Solder | |||
| Gender | Female / Jack | ||||
| Mounting | Surface Mount | Surface Mount | |||
| Contact Pitch | 0.5080 mm (0.0200 inch) | ||||
| Number of Contacts | 75 # |