PCIE M.2, PCIe M.2 Connectors, Storage and Server Connector, P=0.5mm, H=4.2mm, Key M,30μin Au Plating, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of pcie m.2 , part numberMDT420M01001
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"
Connector
PCI Express / PCI Connectors PCIe M2 Connectors P=05mm H=42mm Key M 30μin Au Plating Product overview: MDT420M01001 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-MDT420M01001 can be used for catalog matching and distributor lookup.
Manufacturer: Amphenol ICC (FCI)
Category: Connectors, Interconnects- Card Edge Connectors -Edgeboard Connectors
Series: M.2
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Card Type: M.2 (NGFF) Mini Card
Gender: Female
Number of Rows: 2
Mounting Type: Surface Mount, Right Angle
Contact Material: Copper Alloy
CARD EDGE CONN, DUAL SIDE, 67POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:67 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight
CARD EDGE CONN, DUAL SIDE, 67POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:67 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight
CARD EDGE CONN, DUAL SIDE, 67POS, TH ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MDT420M01001 | MDT420M01001TR-ND | MDT420M01001 | MDT420M01001 | 345-MDT420M01001 | 45AC0506 | 29AK0863 | |
| Product Name | PCIE M.2 | Edgeboard Connectors | Card Edge Connectors | Electronic Connector | Connectors, Interconnects- Card Edge Connectors -Edgeboard Connectors | Card Edge Conn, Dual Side, 67Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions | Card Edge Conn, Dual Side, 67Pos, Th Rohs Compliant Amphenol Communications Solutions | |
| Gender | Female / Jack | |||||||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | Surface Mount | |||||
| Contact Pitch | 0.5080 mm (0.0200 inch) | |||||||
| Number of Contacts | 67 # | |||||||
| Connector Type | Card Edge Connector | Card Edge Connector | Card Edge Connector | Card Edge Connector |