Pomona Electronics Jacks, Plugs MDP-2#

Description
Banana Plug, Double, Stackable Connector Standard Banana Solderless Red
Request a Quote Datasheet
Description
Banana Plug, Double, Stackable Connector Standard Banana Solderless Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-2483-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-2483-ND
Jacks, Plugs 501-2483-ND
Banana Plug, Double, Stackable Connector Standard Banana Solderless Red

Banana Plug, Double, Stackable Connector Standard Banana Solderless Red

Buy Now Datasheet
Banana Plug, 15A, Screw, Red; Gender Pomona - 34F856 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Screw, Red; Gender Pomona
34F856
Banana Plug, 15A, Screw, Red; Gender Pomona 34F856
BANANA PLUG, 15A, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Screw RoHS Compliant: Yes

BANANA PLUG, 15A, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 501-2483-ND 34F856
Product Name Jacks, Plugs Banana Plug, 15A, Screw, Red; Gender Pomona
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straddle Mount Type Connector - 83808-D2A1N11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
Coaxial Adaptor - 50 Ohm,
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 1000 volts
View Details