Amphenol Corporation PCIE M.2 MDT420E01001

Description
PCIE M.2, PCIe M.2 Connectors, Storage and Server Connector, P=0.5mm, H=4.2mm, Key E,30μin Au Plating, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of pcie m.2 , part numberMDT420E01001
Request a Quote Datasheet
Description
PCIE M.2, PCIe M.2 Connectors, Storage and Server Connector, P=0.5mm, H=4.2mm, Key E,30μin Au Plating, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of pcie m.2 , part numberMDT420E01001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCIE M.2 - MDT420E01001 - Amphenol Communications Solutions
Nashua, NH, United States
PCIE M.2, PCIe M.2 Connectors, Storage and Server Connector, P=0.5mm, H=4.2mm, Key E,30μin Au Plating, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of pcie m.2 , part numberMDT420E01001

PCIE M.2, PCIe M.2 Connectors, Storage and Server Connector, P=0.5mm, H=4.2mm, Key E,30μin Au Plating, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of pcie m.2 , part numberMDT420E01001

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
345-MDT420E01001
Electronic Connector 345-MDT420E01001
PCI Express / PCI Connectors PCIe M2 Connectors P=05mm H=42mm Key E 30μin Au Plating Product overview: MDT420E01001 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-MDT420E01001 can be used for catalog matching and distributor lookup.

PCI Express / PCI Connectors PCIe M2 Connectors P=05mm H=42mm Key E 30μin Au Plating Product overview: MDT420E01001 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-MDT420E01001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects -Card Edge Connectors -Edgeboard Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Card Edge Connectors -Edgeboard Connectors
Connectors, Interconnects -Card Edge Connectors -Edgeboard Connectors
Manufacturer: Amphenol ICC (FCI) Category: Connectors, Interconnects -Card Edge Connectors -Edgeboard Connectors Series: M.2 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Gender: Female Number of Positions: 67 Mounting Type: Surface Mount, Right Angle Termination: Solder Operating Temperature: -40°C ~ 80°C Contact Material: Copper Alloy

Manufacturer: Amphenol ICC (FCI)
Category: Connectors, Interconnects -Card Edge Connectors -Edgeboard Connectors
Series: M.2
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Gender: Female
Number of Positions: 67
Mounting Type: Surface Mount, Right Angle
Termination: Solder
Operating Temperature: -40°C ~ 80°C
Contact Material: Copper Alloy

Buy Now Datasheet
Swedesboro, NJ, United States
Card Edge Connectors
MDT420E01001
Card Edge Connectors MDT420E01001
M.2 R/A E Key 4.20H

M.2 R/A E Key 4.20H

Buy Now
Edgeboard Connectors - MDT420E01001TR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
MDT420E01001TR-ND
Edgeboard Connectors MDT420E01001TR-ND
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

Buy Now Datasheet
Edgeboard Connectors - MDT420E01001DKR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
MDT420E01001DKR-ND
Edgeboard Connectors MDT420E01001DKR-ND
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

Buy Now Datasheet
Edgeboard Connectors - MDT420E01001CT-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
MDT420E01001CT-ND
Edgeboard Connectors MDT420E01001CT-ND
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

Buy Now Datasheet
M.2 R/a E Key 4.20H / Reel Rohs Compliant Amphenol Communications Solutions - 45AC0500 - Newark, An Avnet Company
Chicago, IL, United States
M.2 R/a E Key 4.20H / Reel Rohs Compliant Amphenol Communications Solutions
45AC0500
M.2 R/a E Key 4.20H / Reel Rohs Compliant Amphenol Communications Solutions 45AC0500
M.2 R/A E Key 4.20H / Reel RoHS Compliant: Yes

M.2 R/A E Key 4.20H / Reel RoHS Compliant: Yes

Supplier's Site
Card Edge Conn, Dual Side, 67Pos, Smt Rohs Compliant Amphenol Communications Solutions - 26AK2361 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 67Pos, Smt Rohs Compliant Amphenol Communications Solutions
26AK2361
Card Edge Conn, Dual Side, 67Pos, Smt Rohs Compliant Amphenol Communications Solutions 26AK2361
CARD EDGE CONN, DUAL SIDE, 67POS, SMT ROHS COMPLIANT: YES

CARD EDGE CONN, DUAL SIDE, 67POS, SMT ROHS COMPLIANT: YES

Supplier's Site
Card Edge Conn, Dual Side, 67Pos, Smt Rohs Compliant Amphenol Communications Solutions - 29AK0861 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 67Pos, Smt Rohs Compliant Amphenol Communications Solutions
29AK0861
Card Edge Conn, Dual Side, 67Pos, Smt Rohs Compliant Amphenol Communications Solutions 29AK0861
CARD EDGE CONN, DUAL SIDE, 67POS, SMT ROHS COMPLIANT: YES

CARD EDGE CONN, DUAL SIDE, 67POS, SMT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number MDT420E01001 345-MDT420E01001 MDT420E01001 MDT420E01001TR-ND 45AC0500 26AK2361
Product Name PCIE M.2 Electronic Connector Connectors, Interconnects -Card Edge Connectors -Edgeboard Connectors Card Edge Connectors Edgeboard Connectors M.2 R/a E Key 4.20H / Reel Rohs Compliant Amphenol Communications Solutions Card Edge Conn, Dual Side, 67Pos, Smt Rohs Compliant Amphenol Communications Solutions
Voltage Rating 50 volts
Current Rating 0.5 amps
Connector Type Card Edge Connector Card Edge Connector Card Edge Connector
Termination Solder
Unlock Full Specs
to access all available technical data