Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm Connectors, Storage & Server System, EDSFF, OCP 3.0, 168 signal pins, SMT, Right angle ,Seating height 4.05mm., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number ME1016810201031
EDSFF, OCP 3.0,Mini Cool Edge 0.60mm 168
"168 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
CARD EDGE CONN, DUAL SIDE, 168 POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:168 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Material:Copper AlloyRoHS Compliant: Yes
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | ME1016810201031 | ME1016810201031 | 609-6581TR-ND | 64AH2351 |
| Product Name | Mini Cool Edge 0.60mm | Card Edge Connectors | Edgeboard Connectors | Card Edge Conn, Dual Side, 168 Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Card Edge Connector | Card Edge Connector | |
| Geometry | Right Angle | Right Angle | ||
| Termination | Surface Mount | |||
| Voltage Rating | 29 volts | |||
| Current Rating | 1.1 amps |