ITT Cannon D-Sub Connector Assemblies MDM-9SCBR

Description
9 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
9 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1003-1146-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1003-1146-ND
D-Sub Connector Assemblies 1003-1146-ND
9 Position D-Type, Micro-D Receptacle, Female Sockets Connector

9 Position D-Type, Micro-D Receptacle, Female Sockets Connector

Buy Now Datasheet
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) - MDM-9SCBR - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL)
MDM-9SCBR
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-9SCBR
MICRO MDM PCB R/A SZ 9 SKT CNT

MICRO MDM PCB R/A SZ 9 SKT CNT

Buy Now
Micro D Connector, R/a, Rcpt, 9Pos, Th; D Sub Connector Type Itt Cannon - 82H7451 - Newark, An Avnet Company
Chicago, IL, United States
Micro D Connector, R/a, Rcpt, 9Pos, Th; D Sub Connector Type Itt Cannon
82H7451
Micro D Connector, R/a, Rcpt, 9Pos, Th; D Sub Connector Type Itt Cannon 82H7451
MICRO D CONNECTOR, R/A, RCPT, 9POS, TH; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MDM-PCB Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: No

MICRO D CONNECTOR, R/A, RCPT, 9POS, TH; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MDM-PCB Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1003-1146-ND MDM-9SCBR 82H7451
Product Name D-Sub Connector Assemblies Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) Micro D Connector, R/a, Rcpt, 9Pos, Th; D Sub Connector Type Itt Cannon
Category D-Sub Connector
Connector Type Receptacle, Female Sockets Micro Connector and Nano Connector D-Sub Connector; Micro Connector and Nano Connector
Mounting Panel Mount, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 2095608 - RS Components, Ltd.
Specs
Gender Female / Jack
Termination Solder
Mounting Pcb mount
View Details
Turret Connectors - 1583-4 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Staking Flare
Mounting Through Hole
Coupling Double End
View Details
2 suppliers
Off-The-Shelf Connectors - 1mm pitch - AMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Military Connector
Gender Male / Plug; Female / Jack
Termination Straight thru on PCB, Straight SMT on PCB, Male on PCB and female on cable
View Details
D-Sub Connector Assemblies - 2262-A99089-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details