Amphenol Communications Solutions Mini Cool Edge 0.60mm ME1016833401J01

Description
Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm 168 signal pins, SMT, OCP, Straddle mount, 2.67mm PCB, 0.00mm offset, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number ME1016833401J01
Request a Quote Datasheet
Description
Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm 168 signal pins, SMT, OCP, Straddle mount, 2.67mm PCB, 0.00mm offset, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number ME1016833401J01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Cool Edge 0.60mm - ME1016833401J01 - Amphenol Communications Solutions
Nashua, NH, United States
Mini Cool Edge 0.60mm
ME1016833401J01
Mini Cool Edge 0.60mm ME1016833401J01
Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm 168 signal pins, SMT, OCP, Straddle mount, 2.67mm PCB, 0.00mm offset, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number ME1016833401J01

Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm 168 signal pins, SMT, OCP, Straddle mount, 2.67mm PCB, 0.00mm offset, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number ME1016833401J01

Supplier's Site Datasheet
Edgeboard Connectors - 609-ME1016833401J01-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-ME1016833401J01-ND
Edgeboard Connectors 609-ME1016833401J01-ND
MINI COOL EDGE 0.60MM 168 SIGNAL

MINI COOL EDGE 0.60MM 168 SIGNAL

Buy Now Datasheet
Card Conn, Dual Side, 168Pos, Straddle; Card Edge Connector Type Amphenol Communications Solutions - 62AK0380 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 168Pos, Straddle; Card Edge Connector Type Amphenol Communications Solutions
62AK0380
Card Conn, Dual Side, 168Pos, Straddle; Card Edge Connector Type Amphenol Communications Solutions 62AK0380
CARD CONN, DUAL SIDE, 168POS, STRADDLE; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:168 Contacts; Connector Mounting:Straddle Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy

CARD CONN, DUAL SIDE, 168POS, STRADDLE; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:168 Contacts; Connector Mounting:Straddle Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number ME1016833401J01 609-ME1016833401J01-ND 62AK0380
Product Name Mini Cool Edge 0.60mm Edgeboard Connectors Card Conn, Dual Side, 168Pos, Straddle; Card Edge Connector Type Amphenol Communications Solutions
Connector Type PC Card Connector Card Edge Connector
Termination Surface Mount
Voltage Rating 29 volts
Current Rating 1.1 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - RIGHT ANGLE - 51731-077LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Pwr Blade ULTRA ® - 10127403-13H1400LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Number of Contacts 33 #
View Details
3 suppliers
DDR2 SO DIMM - 10033853-352ASLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Surface Mount
View Details
4 suppliers
PCI Express - 10018783-10033ELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers