"168 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
CARD EDGE CONN, DUAL, 168POS, STRADDLE; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:168 Contacts; Connector Mounting:Straddle Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 609-ME1016833400701-ND | 64AH2355 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual, 168Pos, Straddle; Card Edge Connector Type Amphenol Communications Solutions |
| Gender | Female / Jack | |
| Mounting | Board Edge, Straddle Mount | Straddle Mount |
| Contact Pitch | 0.6096 mm (0.0240 inch) | |
| Number of Contacts | 168 # |