Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm 168 signal pins, Surface Mount, Right angle, Seating height 3.05mm, Amphenol is one of the leading manufacturers of Card Edge connectors. Contact us today for more details of Mini Cool Edge Connectors, part number ME1016810201071
Amphenol Communications Solutions
Amphenol Communications Solutions
Amphenol Communications Solutions
MINI COOL EDGE 0.60MM,168 SIGNAL
MINI COOL EDGE 0.60MM,168 SIGNAL
| Amphenol Communications Solutions | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | ME1016810201071 | 2624596 | 609-ME1016810201071TR-ND |
| Product Name | Mini Cool Edge 0.60mm | Edge Connectors | Edgeboard Connectors |
| Connector Type | PC Card Connector | Card Edge Connector | |
| Geometry | Right Angle | Right Angle | |
| Voltage Rating | 29 volts | ||
| Current Rating | 1.1 amps |