Pomona Electronics Jacks, Plugs MDP-7

Description
DBL BANANA PLUG (VIOLET)
Request a Quote Datasheet
Description
DBL BANANA PLUG (VIOLET)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
DBL BANANA PLUG (VIOLET)

DBL BANANA PLUG (VIOLET)

Buy Now
Jacks, Plugs - 501-2249-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-2249-ND
Jacks, Plugs 501-2249-ND
Banana Plug, Double, Stackable Connector Standard Banana Solderless Violet

Banana Plug, Double, Stackable Connector Standard Banana Solderless Violet

Buy Now Datasheet
Banana Plug, 15A, Screw, Violet; Gender Pomona - 94F1608 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Screw, Violet; Gender Pomona
94F1608
Banana Plug, 15A, Screw, Violet; Gender Pomona 94F1608
BANANA PLUG, 15A, SCREW, VIOLET; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Violet; Contact Material:Beryllium Copper; Colour:Violet RoHS Compliant: Yes

BANANA PLUG, 15A, SCREW, VIOLET; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Violet; Contact Material:Beryllium Copper; Colour:Violet RoHS Compliant: Yes

Supplier's Site Datasheet
Jacks, Plugs - MDP-7 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
MDP-7
Jacks, Plugs MDP-7
CONN DBL BAN PLUG STACK SLDRLESS

CONN DBL BAN PLUG STACK SLDRLESS

Supplier's Site Datasheet
Double Banana Plug, Nickel plated, Violet - 70197203 - Allied Electronics, Inc.
Fort Worth, TX, USA
Double Banana Plug, Nickel plated, Violet
70197203
Double Banana Plug, Nickel plated, Violet 70197203
Regardless of the type of system you are designing or installing, you need a variety of connection aids. Pomona offers plugs, jacks and binding posts to fit a variety of applications. Whether you're setting up a complex access panel or need a simple banana plug for a monitor. In the shop, lab, studio, or on the road...Pomona keeps you connected with quality. Set screws secure wire. Simplifies cable construction or component mounting. Accepts cables to 0.22 in. (5.59 mm) dia. max., (14-22 AWG wire). Material : Banana Plug/Jack: brass; Spring : heat treated beryllium copper; Finish : nickel plating. Rating: 5000 VDC, 15 A, +122°F (+50°C) (Model 4898, +302°\u730 ?F (+150°C) Max.)

Regardless of the type of system you are designing or installing, you need a variety of connection aids. Pomona offers plugs, jacks and binding posts to fit a variety of applications. Whether you're setting up a complex access panel or need a simple banana plug for a monitor. In the shop, lab, studio, or on the road...Pomona keeps you connected with quality.
Set screws secure wire. Simplifies cable construction or component mounting. Accepts cables to 0.22 in. (5.59 mm) dia. max., (14-22 AWG wire). Material : Banana Plug/Jack: brass; Spring : heat treated
beryllium copper; Finish : nickel plating.

  • Rating: 5000 VDC, 15 A, +122°F (+50°C) (Model 4898, +302°\u730 ?F (+150°C) Max.)
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MDP-7 501-2249-ND 94F1608 MDP-7 70197203
Product Name Jacks, Plugs Banana Plug, 15A, Screw, Violet; Gender Pomona Jacks, Plugs Double Banana Plug, Nickel plated, Violet
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

M8 Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details