ITT Cannon D-Sub Connector Assemblies MDM-9SSB

Description
9 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
9 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1003-1148-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1003-1148-ND
D-Sub Connector Assemblies 1003-1148-ND
9 Position D-Type, Micro-D Receptacle, Female Sockets Connector

9 Position D-Type, Micro-D Receptacle, Female Sockets Connector

Buy Now Datasheet
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) - MDM-9SSB - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL)
MDM-9SSB
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-9SSB
MDM MICRO-D SOLDER C ONNECTOR

MDM MICRO-D SOLDER C ONNECTOR

Buy Now
Micro-D Connector, Receptacle, 9 Position, Solder; No. Of Contacts Itt Cannon - 23C9128 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Connector, Receptacle, 9 Position, Solder; No. Of Contacts Itt Cannon
23C9128
Micro-D Connector, Receptacle, 9 Position, Solder; No. Of Contacts Itt Cannon 23C9128
MICRO-D CONNECTOR, RECEPTACLE, 9 POSITION, SOLDER; No. of Contacts:9Contacts; Gender:Receptacle; Product Range:MDM Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

MICRO-D CONNECTOR, RECEPTACLE, 9 POSITION, SOLDER; No. of Contacts:9Contacts; Gender:Receptacle; Product Range:MDM Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site
Itt Cannon - 82H7460 - Newark, An Avnet Company
Chicago, IL, United States
Itt Cannon
82H7460
Itt Cannon 82H7460
Itt Cannon

Itt Cannon

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003-1148-ND MDM-9SSB 23C9128 82H7460
Product Name D-Sub Connector Assemblies Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) Micro-D Connector, Receptacle, 9 Position, Solder; No. Of Contacts Itt Cannon Itt Cannon
Connector Type D-Sub Connector Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data