Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm,Storage and Server connector,Gen Z, 84 signal pins, SMT, Right angle, Seating height 3.05mm, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number ME1008410201011
"84 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
"84 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
"84 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
Mini CoolEdge 0.6mm,84S', Right Angle
CARD EDGE CONN, DUAL SIDE, 84 POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:84 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:SolderRoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ME1008410201011 | ME1008410201011DKR-ND | ME1008410201011 | 64AH2343 |
| Product Name | Mini Cool Edge 0.60mm | Edgeboard Connectors | Card Edge Connectors | Card Edge Conn, Dual Side, 84 Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Card Edge Connector | Card Edge Connector | |
| Geometry | Right Angle | Right Angle | ||
| Termination | Surface Mount | SolderRoHS Compliant: Yes | ||
| Voltage Rating | 29 volts | |||
| Current Rating | 1.1 amps |