PCIE M.2, PCIe M.2 Connectors, Storage and Server Connector, P=0.5mm, H=3.2mm, Key B,30μin Au Plating, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of pcie m.2 , part numberMDT320B01001
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"
M.2 R/A B Key 3.20H / Reel RoHS Compliant: Yes
CARDEDGE CONN, MINI PCIE, DUAL SIDE, 67P; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:67 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MDT320B01001 | MDT320B01001 | MDT320B01001TR-ND | 45AC0477 | 27AJ3771 |
| Product Name | PCIE M.2 | Card Edge Connectors | Edgeboard Connectors | M.2 R/a B Key 3.20H / Reel Rohs Compliant Amphenol Communications Solutions | Cardedge Conn, Mini Pcie, Dual Side, 67P; Card Edge Connector Type Amphenol Communications Solutions |
| Connector Type | Card Edge Connector | Card Edge Connector | |||
| Gender | Female / Jack | ||||
| Mounting | Surface Mount, Right Angle | Surface Mount | |||
| Contact Pitch | 0.5080 mm (0.0200 inch) |