ITT Cannon D-Sub, D-Shaped Connector Adapters MDM98479-82

Description
CONN/SAVER SZ 31 W/HDW CAD
Request a Quote Datasheet
Description
CONN/SAVER SZ 31 W/HDW CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Adapters - 1003-MDM98479-82-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Adapters
1003-MDM98479-82-ND
D-Sub, D-Shaped Connector Adapters 1003-MDM98479-82-ND
CONN/SAVER SZ 31 W/HDW CAD

CONN/SAVER SZ 31 W/HDW CAD

Buy Now Datasheet
Micros Itt Cannon - 38P3919 - Newark, An Avnet Company
Chicago, IL, United States
Micros Itt Cannon
38P3919
Micros Itt Cannon 38P3919
Micros

Micros

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1003-MDM98479-82-ND 38P3919
Product Name D-Sub, D-Shaped Connector Adapters Micros Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3335-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details