MICRO 9 M LP R/A PCB JACKP
9 Position D-Type, Micro-D Plug, Male Pins Connector
MDM MICRO-D PCB CONN ECTOR
MICRO D CONNECTOR, R/A, PLUG, 9POS, TH; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MDM-PCB Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: No
096510-0229 ROHS COMPLIANT: NO O AND DATE CODE ONLY
| PEI-Genesis | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon MDM-9PCBRP | 1003-1276-ND | MDM-9PCBRP | 38P3180 | 96AC0830 |
| Product Name | D-Sub Connector Assemblies | Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) | Micro D Connector, R/a, Plug, 9Pos, Th; D Sub Connector Type Itt Cannon | 096510-0229 Rohs Compliant Itt Cannon | |
| Connector Type | Micro Connector and Nano Connector | Plug, Male Pins | Micro Connector and Nano Connector | D-Sub Connector; Micro Connector and Nano Connector | |
| Gender | Female / Jack | Male / Plug | |||
| Category | D-Sub Connector | ||||
| Mounting | Panel Mount, Through Hole, Right Angle |