.101" MICRO JACK, 2-conductor closed circuit jack with PC terminals
Extremely small, rugged, shunted Micro-Jax® 2-conductor jack is 1/4 the size of a standard phone jack and weighs less than 1/20 ounce. Can be wired for open or closed circuit operation. Internally keyed insulators interlock all parts and tip springs grip mating plugs positively. Mates with Switchcraft Micro-Plug® phone plugs. Jacks mount through .190 inch diameter hole in chassis/panels up to .093 inches thick. For insulated mounting, a .281 inch diameter hole and .050 inch maximum panel thickness applies.
"2.46mm ID (0.097"") Phone Jack Mono Connector Solder"
MICRO D JAX
CONNECTOR, PHONE AUDIO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:0.101"; Connector Mounting:PCB Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:-; Connector Type:Phone RoHS Compliant: Yes
| Switchcraft, Inc. | Conxall Corporation | DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MDPC2A | MDPC2A | SC1044-ND | MDPC2A | MDPC2A | 81F490 |
| Product Name | .101" Micro Jack | Audio Connectors | Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks | Audio & Video Connectors | Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall | |
| Connector Type | Audio / Video | Phone Jack | Micro Connector and Nano Connector | Audio / Video | Audio / Video; Phone Jack / Plug | |
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight |