Switchcraft, Inc. .101" Micro Jack MDPC2ARA

Description
Phone jack
Request a Quote Datasheet
Description
Phone jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone jack

Phone jack

Supplier's Site
.101
Villa Park, IL, USA
.101" Micro Jack
MDPC2ARA
.101" Micro Jack MDPC2ARA
.101" MICRO JACK, PC terminals, .156" diameter panel hole Extremely small, rugged, shunted Micro-Jax® 2-conductor jack is 1/4 the size of a standard phone jack and weighs less than 1/20 ounce. Can be wired for open or closed circuit operation. Internally keyed insulators interlock all parts and tip springs grip mating plugs positively. Mates with Switchcraft Micro-Plug® phone plugs. Jacks mount through .190 inch diameter hole in chassis/panels up to .093 inches thick. For insulated mounting, a .281 inch diameter hole and .050 inch maximum panel thickness applies.

.101" MICRO JACK, PC terminals, .156" diameter panel hole
Extremely small, rugged, shunted Micro-Jax® 2-conductor jack is 1/4 the size of a standard phone jack and weighs less than 1/20 ounce. Can be wired for open or closed circuit operation. Internally keyed insulators interlock all parts and tip springs grip mating plugs positively. Mates with Switchcraft Micro-Plug® phone plugs. Jacks mount through .190 inch diameter hole in chassis/panels up to .093 inches thick. For insulated mounting, a .281 inch diameter hole and .050 inch maximum panel thickness applies.

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
MDPC2ARA
Audio & Video Connectors MDPC2ARA
MICRO D JAX, RoHS

MICRO D JAX, RoHS

Buy Now
Audio Connectors - SC1046-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1046-ND
Audio Connectors SC1046-ND
"2.46mm ID (0.097"") Phone Jack Mono Connector Solder"

"2.46mm ID (0.097"") Phone Jack Mono Connector Solder"

Buy Now Datasheet
Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall - 81F492 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall
81F492
Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall 81F492
CONNECTOR, PHONE AUDIO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:0.101"; Connector Mounting:PCB Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:-; Connector Type:Phone RoHS Compliant: Yes

CONNECTOR, PHONE AUDIO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:0.101"; Connector Mounting:PCB Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:-; Connector Type:Phone RoHS Compliant: Yes

Supplier's Site Datasheet
SUBMINIATURE RIGHT-ANGLE PHONE JACKS, PC MOUNT - 70214255 - Allied Electronics, Inc.
Fort Worth, TX, USA
SUBMINIATURE RIGHT-ANGLE PHONE JACKS, PC MOUNT
70214255
SUBMINIATURE RIGHT-ANGLE PHONE JACKS, PC MOUNT 70214255
SUBMINIATURE RIGHT-ANGLE PHONE JACKS, PC MOUNT

SUBMINIATURE RIGHT-ANGLE PHONE JACKS, PC MOUNT

Supplier's Site

Technical Specifications

  Switchcraft, Inc. Conxall Corporation Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number MDPC2ARA MDPC2ARA MDPC2ARA SC1046-ND 81F492 70214255
Product Name .101" Micro Jack Audio & Video Connectors Audio Connectors Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall SUBMINIATURE RIGHT-ANGLE PHONE JACKS, PC MOUNT
Connector Type Audio / Video Audio / Video Phone Jack Audio / Video; Phone Jack / Plug
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-FL2G-S-05 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A55200-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details