Amphenol Corporation PCIE M.2 MDT320B03001

Description
PCIE M.2, PCIe M.2 Connectors, Storage and Server Connector, P=0.5mm, H=3.2mm, Key B,Gold Plating, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of pcie m.2 , part numberMDT320B03001
Request a Quote Datasheet
Description
PCIE M.2, PCIe M.2 Connectors, Storage and Server Connector, P=0.5mm, H=3.2mm, Key B,Gold Plating, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of pcie m.2 , part numberMDT320B03001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCIE M.2 - MDT320B03001 - Amphenol Communications Solutions
Nashua, NH, United States
PCIE M.2, PCIe M.2 Connectors, Storage and Server Connector, P=0.5mm, H=3.2mm, Key B,Gold Plating, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of pcie m.2 , part numberMDT320B03001

PCIE M.2, PCIe M.2 Connectors, Storage and Server Connector, P=0.5mm, H=3.2mm, Key B,Gold Plating, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of pcie m.2 , part numberMDT320B03001

Supplier's Site Datasheet
Edgeboard Connectors - MDT320B03001CT-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
MDT320B03001CT-ND
Edgeboard Connectors MDT320B03001CT-ND
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

Buy Now Datasheet
Edgeboard Connectors - MDT320B03001TR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
MDT320B03001TR-ND
Edgeboard Connectors MDT320B03001TR-ND
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

Buy Now Datasheet
Edgeboard Connectors - MDT320B03001DKR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
MDT320B03001DKR-ND
Edgeboard Connectors MDT320B03001DKR-ND
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

Buy Now Datasheet
Swedesboro, NJ, United States
Card Edge Connectors
MDT320B03001
Card Edge Connectors MDT320B03001
M.2 R/A B Key 3.20H

M.2 R/A B Key 3.20H

Buy Now
M.2 R/a B Key 3.20H / Reel Rohs Compliant Amphenol Communications Solutions - 45AC0479 - Newark, An Avnet Company
Chicago, IL, United States
M.2 R/a B Key 3.20H / Reel Rohs Compliant Amphenol Communications Solutions
45AC0479
M.2 R/a B Key 3.20H / Reel Rohs Compliant Amphenol Communications Solutions 45AC0479
M.2 R/A B Key 3.20H / Reel RoHS Compliant: Yes

M.2 R/A B Key 3.20H / Reel RoHS Compliant: Yes

Supplier's Site
Cardedge Conn, Mini Pcie, Dual Side, 67P; Card Edge Connector Type Amphenol Communications Solutions - 27AJ3772 - Newark, An Avnet Company
Chicago, IL, United States
Cardedge Conn, Mini Pcie, Dual Side, 67P; Card Edge Connector Type Amphenol Communications Solutions
27AJ3772
Cardedge Conn, Mini Pcie, Dual Side, 67P; Card Edge Connector Type Amphenol Communications Solutions 27AJ3772
CARDEDGE CONN, MINI PCIE, DUAL SIDE, 67P; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:67 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

CARDEDGE CONN, MINI PCIE, DUAL SIDE, 67P; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:67 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MDT320B03001 MDT320B03001CT-ND MDT320B03001 45AC0479 27AJ3772
Product Name PCIE M.2 Edgeboard Connectors Card Edge Connectors M.2 R/a B Key 3.20H / Reel Rohs Compliant Amphenol Communications Solutions Cardedge Conn, Mini Pcie, Dual Side, 67P; Card Edge Connector Type Amphenol Communications Solutions
Gender Female / Jack
Mounting Surface Mount, Right Angle Surface Mount
Contact Pitch 0.5080 mm (0.0200 inch)
Number of Contacts 67 #
Unlock Full Specs
to access all available technical data

Similar Products

KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
Jack Plugs & Sockets - 3424471 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
PwrBlade ® - 51915-023LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-11151-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details